Cooler Master logo

Cooler Master Gaming MasterKeys Lite L Combo keyboard Mouse included USB French Black

Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16989
Info modified on:
08 Mar 2024, 09:07:54
Warranty:
2 years
Long product name Cooler Master Gaming MasterKeys Lite L Combo keyboard Mouse included USB French Black:

MasterKeys Lite L Combo, Mem-chanical, RGB, USB 2.0, 1.8m, Optical AVAGO 3050, FR

Short summary description Cooler Master Gaming MasterKeys Lite L Combo keyboard Mouse included USB French Black:

Cooler Master Gaming MasterKeys Lite L Combo, Wired, USB, Mechanical, RGB LED, Black, Mouse included

Long summary description Cooler Master Gaming MasterKeys Lite L Combo keyboard Mouse included USB French Black:

Cooler Master Gaming MasterKeys Lite L Combo. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Backlight type: RGB LED. Cable length: 1.8 m. Recommended usage: Gaming. Product colour: Black. Mouse included

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.