Canon logo

Canon BX3 BLACK ink cartridge Original

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45248
Info modified on:
07 Mar 2024, 15:34:52
Long product name Canon BX3 BLACK ink cartridge Original:

BX3 INK CARTRIDGE BLACK F FAX B100 110 150 MP10 NS (MSD)

Canon BX3 BLACK ink cartridge Original:

The Canon BX-3 ( Canon BX3 ) Professionally Remanufactured Black Inkjet cartridges are original manufacturer's brand inkjet cartridges which have been through one cycle of service and have been recharged. Every inkjet cartridge has been thoroughly cleaned along with the printhead nozzles. Then the cartridge is filled with the same ink formulation, checked if it has the correct internal atmospheric pressure, inspected for any possible shell leakage, tested the operation of all electrical circuitry and finally ran through an actual print test. If the cartridge passes our rigid standards, it has been remanufactured!
Work with the Canon Fax B100 / B110 / B155 / B540 / B550 / B600 / B640 Series InkJet Fax Machines

Short summary description Canon BX3 BLACK ink cartridge Original:

Canon BX3 INK CARTRIDGE BLACK, Black, Pigment-based ink

Long summary description Canon BX3 BLACK ink cartridge Original:

Canon BX3 INK CARTRIDGE BLACK. Black ink type: Pigment-based ink, Printing colours: Black

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.