location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iRobot Roomba 866 robot vacuum Bagless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iRobot Check ‘iRobot’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roomba 866
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R866040 show
Show alternative article codes used in the online market place
Category:
Vacuum cleaners which are operated robotically. Generally used in large industrial spaces.
Robot Vacuums Check ‘iRobot’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iRobot: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:13:49
The date of the most recent change of this product data-sheet in Icecat.
iRobot R866040 user manual (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points iRobot Roomba 866 robot vacuum Bagless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bagless Black
  • - Automatic base station return
  • - Runtime: 60 min Charging time: 3 h
Long product name iRobot Roomba 866 robot vacuum Bagless Black :
The long product name of iRobot Roomba 866 robot vacuum Bagless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

35.3 x 9.2cm, 60 min, 58dB(A), 3.8kg
More>>>
Short summary description iRobot Roomba 866 robot vacuum Bagless Black:
This short summary of the iRobot Roomba 866 robot vacuum Bagless Black data-sheet is auto-generated and uses the product title and the first six key specs.

iRobot Roomba 866, Bagless, Black, Round, Carpet, Laminate, Tiles, Wood, 60 min, 3 h

Long summary description iRobot Roomba 866 robot vacuum Bagless Black:
This is an auto-generated long summary of iRobot Roomba 866 robot vacuum Bagless Black based on the first three specs of the first five spec groups.

iRobot Roomba 866. Dust container type: Bagless, Product colour: Black, Shape: Round. Floor surfaces supported: Carpet, Laminate, Tiles, Wood. Runtime: 60 min, Charging time: 3 h. Diameter: 35.3 cm, Height: 92 mm, Weight: 3.8 kg. Package width: 460 mm, Package depth: 420 mm, Package height: 140 mm

Source Testseek summary Average rating
Reviews
Updated:
2019-12-25 09:42:02
Uk has collected 1 expert review for iRobot Roomba 866 robot vacuum Bagless Black and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Brand Image Product code Product Stock Price from
iRobot

iRobot Roomba 605 robot vacuum 0.5 L Bagless Black, White
(show image)
R605040 Roomba 605 0.00
(excl. VAT)
0 (incl. VAT)
iRobot

iRobot Roomba 860 robot vacuum
(show image)
R860020 Roomba 860 0.00
(excl. VAT)
0 (incl. VAT)
iRobot

iRobot Roomba 886 + Scooba 450 robot vacuum Bagless Black, Grey
(show image)
R886S450 Roomba 886 + Scooba 450 0.00
(excl. VAT)
0 (incl. VAT)