NETGEAR logo

NETGEAR ProSafe™ 48 Port Gigabit L2 Managed Switch

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
243099
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
5-year
Long product name NETGEAR ProSafe™ 48 Port Gigabit L2 Managed Switch:

GSM7248 - ProSafe™ 48 Port Gigabit L2 Managed Switch

NETGEAR ProSafe™ 48 Port Gigabit L2 Managed Switch:

NETGEAR delivers wirespeed Gigabit performance and a full set of Layer 2 management features with unsurpassed affordability. This next-generation, high-speed switch delivers maximum throughput where you need it — to high-performance workgroups at the edge of the network, or as a backbone for Fast Ethernet switches and high-speed servers in demanding small networks. The non-blocking design offers full Gigabit throughput simultaneously to all 48 10/100/1000 ports to ensure reliable performance. Flexible fiber connectivity is enabled through four combination Small Form-factor Pluggable (SFP**) gigabit interfaces. Layer 2 management functionality delivers reliability, control, and availability. The very affordable NETGEAR ProSafe 48 Port Gigabit L2 Managed Switch GSM7248 creates a more productive — and future-proof — network. With increasing bandwidth requirements from applications such as voice, video, database management, and other services that slow throughput and response time, you can unleash your network and enable maximum productivity with Gigabit Ethernet for today’s high-performance environments. Optimize bandwidth, security, and control with full Layer 2 management capabilities. Network administrators can use any combination of these features to ensure uptime, availability, bandwidth and throughput.

Short summary description NETGEAR ProSafe™ 48 Port Gigabit L2 Managed Switch:

NETGEAR ProSafe™ 48 Port Gigabit L2 Managed Switch, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, 1000BASE-T, 100BASE-TX, 10BASE-T, 8000 entries, 96 Gbit/s, 1 Gbit/s, 0.122 MB

Long summary description NETGEAR ProSafe™ 48 Port Gigabit L2 Managed Switch:

NETGEAR ProSafe™ 48 Port Gigabit L2 Managed Switch. Basic switching RJ-45 Ethernet ports quantity: 48. MAC address table: 8000 entries, Switching capacity: 96 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.