location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips CP9327 Beard trimmer comb

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP9327 Beard trimmer comb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP9327/01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103631446
Category:
Blades, brushes etc. used with beard/hair trimmers to trim or cut beards and hair.
Hair Trimmer Accessories Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2024 04:57:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips CP9327 Beard trimmer comb
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - For QG3320 - QG3352
  • - 32 mm,1-18 mm
Long product name Philips CP9327 Beard trimmer comb :
The long product name of Philips CP9327 Beard trimmer comb. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Comb for beard and moustache, Grey/Transparent
More>>>
Philips CP9327 Beard trimmer comb:
The official description of Philips CP9327 Beard trimmer comb as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With this comb, part of your grooming kit, you can cut and style your hair the way you like it. Guarantees unprecedented precision to create the exact look you had in mind!

Short summary description Philips CP9327 Beard trimmer comb:
This short summary of the Philips CP9327 Beard trimmer comb data-sheet is auto-generated and uses the product title and the first six key specs.

Philips CP9327 Beard trimmer comb, 1.8 cm, Grey, Transparent, Philips: QG3320, QG3331, QG3332, QG3333, QG3340, QG3342, QG3343

Long summary description Philips CP9327 Beard trimmer comb:
This is an auto-generated long summary of Philips CP9327 Beard trimmer comb based on the first three specs of the first five spec groups.

Philips CP9327 Beard trimmer comb. Maximum hair length: 1.8 cm, Product colour: Grey, Transparent, Compatibility: Philips: QG3320, QG3331, QG3332, QG3333, QG3340, QG3342, QG3343

Features
Maximum hair length
1.8 cm
Product colour
Grey, Transparent
Features
Compatibility
Philips: QG3320, QG3331, QG3332, QG3333, QG3340, QG3342, QG3343
Technical details
Various length settings
1 mm