Bluetooth is a proprietary open wireless technology standard for exchanging data over short distances (using short-wavelength radio transmissions in the ISM band from 2400–2480 MHz) from fixed and mobile devices, creating personal area networks (PANs) with high levels of security.
ENERGY STAR® is the government-backed symbol for energy efficiency, providing simple, credible, and unbiased information that consumers and businesses rely on to make well-informed decisions. ENERGY STAR is the simple choice for energy efficiency, making it easy for consumers and businesses to purchase products that save them money and protect the environment.
Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.
You can spend more time running your business and less time concerned with IT when you have Windows 10 Pro. Build-in security, enhanced productivity features, and easy-to-implement management tools provide an essential foundation to keep your business humming.
With 8.2 million pixels, be mesmerized by the 4K experience. The spectacular 3840 x 2160 resolution delivers your content in jaw-dropping quality with true-to-life definition and 178º wide-viewing angles.
DisplayPort
No matter where you stand, this screen delivers clear, vivid images with 178º wide-viewing angles, so everyone can get a great view.
Solid state drive
Embed the product datasheet into your content
Product Brochure/Datasheet
(0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z1 G3 Intel® Xeon® E3 v5 E3-1225V5 59.9 cm (23.6") 3840 x 2160 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Windows 10 Pro Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - All-in-One PC Black 330 W
- - Intel® Xeon® E3 v5 E3-1225V5 3.3 GHz
- - 59.9 cm (23.6") 4K Ultra HD 3840 x 2160 IPS
- - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
- - 256 GB SSD Card reader integrated
- - NVIDIA® Quadro® M1000M 2 GB Intel® HD Graphics P530
- - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
- - Windows 10 Pro 64-bit
Long product name HP Z1 G3 Intel® Xeon® E3 v5 E3-1225V5 59.9 cm (23.6") 3840 x 2160 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Windows 10 Pro Wi-Fi 5 (802.11ac) Black
:
The long product name of HP Z1 G3 Intel® Xeon® E3 v5 E3-1225V5 59.9 cm (23.6") 3840 x 2160 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Windows 10 Pro Wi-Fi 5 (802.11ac) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel Xeon E3-1225 v5 (3.3GHz, 8MB), 8GB (1 x 8GB) DDR4 SDRAM, 256GB HP Z Turbo Drive PCIe SSD, NVIDIA Quadro M1000M, 802.11ac, Bluetooth 4.2 , webcam, 23.6" IPS LED widescreen LCD (3840 x 2160), Windows 10 Pro 64
More>>>
HP Z1 G3 Intel® Xeon® E3 v5 E3-1225V5 59.9 cm (23.6") 3840 x 2160 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
The official description of HP Z1 G3 Intel® Xeon® E3 v5 E3-1225V5 59.9 cm (23.6") 3840 x 2160 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Windows 10 Pro Wi-Fi 5 (802.11ac) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
We’ve once again pushed the innovation bar higher with dramatic, stylish updates to HP’s Z1 Workstation All-in-One. Featuring a space-optimized, uncompromised, and fully featured design at a budget-conscious price point.
Windows 10 Pro 64
Modernized for your 21st century workspace
Built for the modern office, this generation HP Z1 is 47% smaller and 51% lighter and features a 59,94 cm (23.6”) diagonal anti-glare UHD 4K display for the ultimate in visual clarity: ideal for smaller spaces, frequent moves, and a streamlined work experience.
True workstation-class performance
- A complete workstation in a stylish all-in-one package: Intel® Xeon® quad-core, 64 GB ECC memory, NVIDIA® Quadro® graphics, and fast storage and I/O with dual HP Z Turbo Drives and Thunderbolt™. This system screams performance.
Priced to match a traditional desktop and display.
- With the HP Z1 G3 All-in-One Workstation we’ve matched the features of a comparably priced entry level desktop workstation and display. Style, performance, features, and now budget friendly – truly an all in one experience!
Short summary description HP Z1 G3 Intel® Xeon® E3 v5 E3-1225V5 59.9 cm (23.6") 3840 x 2160 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
This short summary of the HP Z1 G3 Intel® Xeon® E3 v5 E3-1225V5 59.9 cm (23.6") 3840 x 2160 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Windows 10 Pro Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.
HP Z1 G3, 59.9 cm (23.6"), 4K Ultra HD, Intel® Xeon® E3 v5, 8 GB, 256 GB, Windows 10 Pro
Long summary description HP Z1 G3 Intel® Xeon® E3 v5 E3-1225V5 59.9 cm (23.6") 3840 x 2160 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of HP Z1 G3 Intel® Xeon® E3 v5 E3-1225V5 59.9 cm (23.6") 3840 x 2160 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Windows 10 Pro Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.
HP Z1 G3. Product type: All-in-One PC. Display diagonal: 59.9 cm (23.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Screen shape: Flat. Processor family: Intel® Xeon® E3 v5, Processor frequency: 3.3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® Quadro® M1000M. Built-in camera. Operating system installed: Windows 10 Pro. Product colour: Black