location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Yoga 510-15ISK Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Yoga
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yoga 510-15ISK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80SR00DWMB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:52:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Yoga 510-15ISK Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Black
  • - Intel® Core™ i5 i5-6200U 2.3 GHz
  • - Touchscreen 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - Intel® HD Graphics 520
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium Polymer (LiPo) 39 Wh 5 h 45 W
  • - Windows 10 Home 64-bit
Long product name Lenovo Yoga 510-15ISK Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM Windows 10 Home Black :
The long product name of Lenovo Yoga 510-15ISK Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-6200U (3M Cache, up to 2.80 GHz), 8GB DDR4 2133MHz, Intel HD Graphics 520, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
Lenovo Yoga 510-15ISK Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM Windows 10 Home Black:
The official description of Lenovo Yoga 510-15ISK Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Up to 6th Gen Intel® Processor
The new standard for PC performance has arrived with Intel® 6th Gen processors. This blazing fast, feature-packed processor family with built-in security is ready to take your productivity, creativity, and 3D gaming to the next level. What’s more, by enabling the exciting Windows 10 features, 6th Gen Intel® processors empower you to unleash your imagination and explore the possibilities.

Up to Windows 10
It is the familiar feel of Windows, only improved. The Start menu is back, better than ever. Expand it, customize it, make it yours. Work with more of the devices you care about, such as printers, cameras, and USBs. And enjoy additional security features that help to safeguard you against device theft and malicious software.

Multiple Ways to Work and Play
A PC when you need it, a tablet when you want it, and more. The Lenovo Yoga 510 (15") is extraordinarily adaptable. It features four different ways for you to do what you want: Laptop, Stand, Tent, or Tablet. The secret: Yoga 510’s unique hinge and touchscreen display allows the screen to flip around 360 degrees, which means you can select the mode you use based on what you choose to do.

Longer Battery Life with Rapid Recharge
The Yoga 510 laptop frees you from your power cable. The device delivers up to 8.5 hours of battery life on a single charge. And if you do run low, don't fret: with rapid recharge technology you get 100% battery restored in only 2.5 hours – over 40% faster than regular laptops.

Impressive Storage
Most convertible laptops only give you around 512 GB of storage space. The Yoga 510, however, gives you twice as much with up to 1 TB HDD – meaning you can enjoy the extra space and say goodbye to external hard drives.

Thin and Light Design
Starting at a mere 4.58 lbs and just 0.84" thin, the ultraportable Yoga 510 is noticeably sleeker than the previous generation and comes in Ebony Black - perfect for your on-the-go lifestyle.

Dazzling Full HD Display
The vibrant 15.6” FHD (1920 x 1080) display yields bright, detailed visuals for outstanding performance in gaming and multimedia. Ten-point multitouch technology provides a superior touch experience, greater responsiveness, and faster response times. In-plane switching (IPS) technology means the Yoga 510’s display delivers clear visuals over a wide viewing angle – perfect for sharing content with friends.

Audio by Harman
Equipped with stereo speakers featuring Audio by Harman® technology, the Yoga 510 delivers crisp, clear sound - for an enhanced listening experience.

Smile, Swap, and Sort - in Seconds
Lenovo® Photo Master 2.0 combines a modern photo library with powerful, easy-to-use navigation, and editing tools. Now, with features such as Auto Face Replace and Smart Event Sort, you can organize and optimize your photos to perfection.

Short summary description Lenovo Yoga 510-15ISK Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM Windows 10 Home Black:
This short summary of the Lenovo Yoga 510-15ISK Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Yoga 510-15ISK, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, Windows 10 Home

Long summary description Lenovo Yoga 510-15ISK Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM Windows 10 Home Black:
This is an auto-generated long summary of Lenovo Yoga 510-15ISK Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM Windows 10 Home Black based on the first three specs of the first five spec groups.

Lenovo Yoga 510-15ISK. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 2.1 kg

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Folder)
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.3 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6200 series
Processor codename
Skylake
Bus type
QPI
FSB Parity
No
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Storage
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Number of built-in speakers
2
Speakers manufacturer
Harman Kardon
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
88193
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity *
39 Wh
Battery life (max)
5 h
Power
AC adapter power
45 W
Security
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
379 mm
Depth
260 mm
Height
22.9 mm
Weight *
2.1 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-03 01:32:37
Uk has collected 33 expert reviews for Lenovo Yoga 510-15ISK Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM Windows 10 Home Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
canadalaptopreviews.com
Updated:
2018-04-28 12:29:49
It has the normal basic design and plastic body which at this cost is what most of us would expect.Although they could have give it some design flare as without it this laptop does not stand out from the crowd in the looks department. But this Lenovo Idea...
Bottom line It is a very good all rounder and is price for this. There is enough space fr you to upgrade it if you wanted. The build quality is decent and will handle a few hits, which with the overall decent performance does very well while.It's not a loud laptop an...
0%
canadalaptopreviews.com
Updated:
2018-05-29 17:22:54
It has the normal basic design and plastic body which at this cost is what most of us would expect.Although they could have give it some design flare as without it this laptop does not stand out from the crowd in the looks department. But this Lenovo Idea...
Bottom line It is a very good all rounder and is price for this. There is enough space fr you to upgrade it if you wanted. The build quality is decent and will handle a few hits, which with the overall decent performance does very well while.It's not a loud laptop an...
0%
notebookcheck.net
Updated:
2016-11-03 01:32:36
A vision in white. Although the tester wouldn't want to marry the light and compact, 15-inch multimedia device by Lenovo, he doesn't have anything against a business relationship. The newcomer with a dedicated GeForce 940MX did not really show any major s...
Good light and slim, classy casing with a lot of white coloring, decent build, TPM 2.0, two maintenance hatches, good Turbo utilization, quiet and cool...
Bad sluggish SD-card reader, fan can only be accessed after disassembly, very tight color space, prominent PWM, no SSD resulting in sometimes slow handling, very slow HDD, weak battery with short runtimes...
Bottom line The Lenovo IdeaPad 510-15ISK is an appealing device.Buyers get a well-built, relatively light and slim multimedia laptop with decent input devices, an IPS panel, and a dedicated GeForce 940MX for below 800 Euros (~$894). Although the price does not includ...
79%
laptopmedia.com
Updated:
2017-01-08 03:26:33
The Lenovo Ideapad 510 might seem like the average budget-oriented notebook at first but actually, the device has a lot more to offer than its competitors and the difference is in the details. It comes as a breath of fresh air after the Ideapad 310, which...
Good Good keyboard, Decent overall build with a small exception, Portable, Excellent IPS panel for the asking price...
Bad Subpar battery life, Protruding edge around the keyboard area, The screen uses PWM from 0 to 99% brightness (the Health-Guard profile fixes that)...
Bottom line If you are looking for a decent daily driver with a touch of multimedia capabilities, the Ideapad 510 should be your first choice for sure. The notebook's build quality doesn't amaze but it's good, nonetheless. You can surely benefit from the excellent ke...
0%
laptopmedia.com
Updated:
2017-07-14 01:25:40
With Intel's latest 6th and 7th generation processors, OEMs started integrating the mainstream ULV Core i5 and Core i7 lineup into 2-in-1 convertibles and tablets. We've seen pretty good integration on behalf of Acer with its Aspire Switch Alpha 12 and Mi...
Good Sturdy and relatively compact, Bright IPS panel with good properties, Easy access to some of the hardware for maintenance and upgrade, Supports M.2 PCIe NVMe SSDs (and even comes with one), A dock with comfortable touchpad and keyboard, Laptop-like perfor...
Bad The cooling fan doesn't stop spinning, Short battery life for a tablet, Limited I/O, The screen uses PWM from 0 to 99% brightness (our Health-Guard profile takes care of that)...
Bottom line The Lenovo Miix 510 is a mixed bag. It's generally an excellent tablet and expands its features to a point when you can call it a notebook. However, while it's good enough to call it a successful 2-in-1 device, there are several key features that are miss...
0%