location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cavalry CAUPT25320 external hard drive 320 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cavalry Check ‘Cavalry’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAUPT25320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAUPT25320
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Cavalry’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cavalry: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cavalry CAUPT25320 external hard drive 320 GB :
The long product name of Cavalry CAUPT25320 external hard drive 320 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CAUPT25320 320GB, 5400RPM 2.5", USB 2.0
More>>>
Short summary description Cavalry CAUPT25320 external hard drive 320 GB:
This short summary of the Cavalry CAUPT25320 external hard drive 320 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Cavalry CAUPT25320, 320 GB, 2.5", 5400 RPM

Long summary description Cavalry CAUPT25320 external hard drive 320 GB:
This is an auto-generated long summary of Cavalry CAUPT25320 external hard drive 320 GB based on the first three specs of the first five spec groups.

Cavalry CAUPT25320. HDD capacity: 320 GB, HDD size: 2.5", HDD speed: 5400 RPM