location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex Media Saver Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Latex Media Saver Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T4E58A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894557797 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2023 11:56:29
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jul 2021
Product end of life date
Warranty: 90 days
Long product name HP Latex Media Saver Kit :
The long product name of HP Latex Media Saver Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Latex Media Saver Kit
More>>>
HP Latex Media Saver Kit:
The official description of HP Latex Media Saver Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Preserve media during the loading process and help save money

Short summary description HP Latex Media Saver Kit:
This short summary of the HP Latex Media Saver Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP Latex Media Saver Kit, 1474 mm, 1154 mm, 0.3 mm, 354 mm, 1654 mm, 159 mm

Long summary description HP Latex Media Saver Kit:
This is an auto-generated long summary of HP Latex Media Saver Kit based on the first three specs of the first five spec groups.

HP Latex Media Saver Kit. Width: 1474 mm, Depth: 1154 mm, Height: 0.3 mm. Package width: 354 mm, Package depth: 1654 mm, Package height: 159 mm

Weight & dimensions
Width
1474 mm
Depth
1154 mm
Height
0.3 mm
Packaging data
Package width
354 mm
Package depth
1654 mm
Package height
159 mm
Package weight
11 kg