HP logo

HP Latex 1500 Printer large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195460
Info modified on:
14 Oct 2024, 14:20:22
Warranty:
One-year limited hardware warranty
Long product name HP Latex 1500 Printer large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN:

Latex 1500 Printer

HP Latex 1500 Printer large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN:

Your reputation is built on high-quality results and fast turnarounds. Stay competitive with this affordable 126-in (3.2-m) HP Latex printer. This is fast, superwide production at the quality you expect—and at low running costs.

Short summary description HP Latex 1500 Printer large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN:

HP Latex 1500 Printer, Latex printing, 1200 x 1200 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 170 m²/hr, Banner, 0.4 mm

Long summary description HP Latex 1500 Printer large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN:

HP Latex 1500 Printer. Print technology: Latex printing, Maximum resolution: 1200 x 1200 DPI, Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Paper tray media types: Banner, Media thickness: 0.4 mm, Maximum roll width: 3.2 m. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Grey, Sound power level (standby): 57 dB, Sound pressure level (printing): 70 dB. Power consumption (typical): 8000 W

Distributors
Loading...
Disclaimer HP Latex 1500 Printer large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN K4T88A:
[1] At 6-pass, 6-colour, 100%. 45 m² (480 ft²)/hr requires the optional HP Latex 1500 Dual Roll Kit.
[2] At 3-pass, 6-colour, 90%.
[3] At 12-pass, 6-colour, 170%.
[4] The HP Latex 1500 Ink Collector Kit is an optional accessory for printing on porous textiles and mesh banner. To be available after the introduction of the HP Latex 1500 Printer.
[5] Printing double-sided backlit applications requires the optional HP Latex 1500 Double-sided Day Night Kit. Front-to-back image registration accuracy of 2 mm or better when using certified PVC banner and paper media, see http://www.hp.com/go/mediasolutionslocator.
[6] Scratch resistance is comparable to hard-solvent inks on self-adhesive vinyl and PVC banner. Scratch-resistance comparison based on testing third-generation HP Latex Inks and representative hard-solvent inks. Estimates by HP Image Permanence Lab on a range of media.
[7] The colour variation inside a printed job has been measured to be within this limit: maximum colour difference (95% of colours) <= 2 dE2000. Reflective measurements on a 943 colour target under CIE standard illuminant D50, and according to the standard CIEDE2000 as per CIE Draft Standard DS 014-6/E:2012. 5% of colours may experience variations above 2 dE2000. Backlit substrates measured in transmission mode may yield different results.

Technical specification disclaimers
Reflective measurements on a 943 colour target under CIE standard illuminant D50, and according to the standard CIEDE2000 as per CIE Draft Standard DS 014-6/E:2012. Backlit substrates measured in transmission mode may yield different results.
Performance may vary depending on media—for more information, see http://www.hp.com/go/mediasolutionslocator. For best results, use textiles that do not stretch. The optional ink collector is required for porous textiles.
This product does not contain substances listed as SVHC (155) per Annex XIV of the EU REACH directive published as of June 16, 2014 in concentrations exceeding 0.1%. To determine the status of SVHC in HP products, see the HP REACH Declaration published at HP Printing Products and Consumable Supplies.
HP Large Format Media take-back program availability varies. Some recyclable HP papers can be recycled through commonly available recycling programs. Recycling programs may not exist in your area. See http://www.HPLFMedia.com/hp/ecosolutions for details.
BMG trademark license code FSC®-C115319, see http://www.fsc.org. HP trademark license code FSC®-C017543, see http://www.fsc.org. Not all FSC®-certified products are available in all regions.
UL GREENGUARD GOLD Certification to UL 2818 demonstrates that products are certified to UL's GREENGUARD standards for low chemical emissions into indoor air during product usage. For more information, visit http://www.ul.com/gg or http://www.greenguard.org.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.