location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RP7 Retail System Model 7800 i5-2400S 2.5 GHz All-in-One 38.1 cm (15") 1024 x 768 pixels Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP7 Retail System Model 7800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T0F00EA#ABB
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 22:05:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP RP7 Retail System Model 7800 i5-2400S 2.5 GHz All-in-One 38.1 cm (15") 1024 x 768 pixels Touchscreen
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One 38.1 cm (15")
  • - Touchscreen
  • - Intel® Core™ i5 2.5 GHz 6 MB
  • - DDR3-SDRAM 4 GB
  • - HDD 500 GB
  • - Built-in speaker(s)
  • - Ethernet LAN Powered USB DVI port
  • - VESA mounting Panel mounting interface: 100 x 100 mm
  • - 180 W
Warranty: 3-year limited warranty including 3 years of parts, labour, and onsite service.
Long product name HP RP7 Retail System Model 7800 i5-2400S 2.5 GHz All-in-One 38.1 cm (15") 1024 x 768 pixels Touchscreen :
The long product name of HP RP7 Retail System Model 7800 i5-2400S 2.5 GHz All-in-One 38.1 cm (15") 1024 x 768 pixels Touchscreen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-2400S (2.5GHz, 6MB), 15" Projective capacitive touch (1024 x 768), 4GB DDR3 SDRAM, 500GB 7200 rpm SATA, Intel HD Graphics 2000, FreeDOS
More>>>
HP RP7 Retail System Model 7800 i5-2400S 2.5 GHz All-in-One 38.1 cm (15") 1024 x 768 pixels Touchscreen:
The official description of HP RP7 Retail System Model 7800 i5-2400S 2.5 GHz All-in-One 38.1 cm (15") 1024 x 768 pixels Touchscreen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get ready for the next-generation all-in-one retail solution from HP. Sleek, stylish, and able to effortlessly integrate into your current environment, the HP RP7 Retail System can be customized for everything you need and nothing you don’t.

Impressive everywhere you look
- Enhance your store image with the modern, space-saving HP RP7, which has all the capabilities of a traditional retail solution and a sleek design that effortlessly fits into retail and hospitality environments.
- Use it on a counter or mounted on a wall (mounting hardware sold separately); the unique dual-hinge base supports adjustable tilt and height for maximum comfort.
- Sleek, flush-bezel edges make this an appealing self-service kiosk that will attract attention and that your employees can’t wait to use.
- Connection points on all four sides of the display let you customize the exact combination of stylish peripherals (MSR, fingerprint reader or webcam/sold separately) that you need.

Performance you can trust
- Quad-core 2nd Generation Intel® Core™ processors with Intel® vPro™ Technology (select configurations) deliver hardware-based remote management technologies and a stable, secure, and reliable IT infrastructure.
- Select a 38,1 cm (15") or 43,2 cm (17") diagonal display, and then customize it with intuitive and familiar projected capacitive touch technology or the flexible navigation features of resistive touchscreen.
- Add a sharp customer-facing display. The HP RP7 26,4 cm (10.4") CFD Display (B0T22AV) is perfect for additional advertising and promotional opportunities. The HP RP7 VFD Customer Display (B0T26AV) offers easy-to-read price and product information.

Substance beyond style
- The HP RP7 is retail-hardened for use in ambient environments up to 40°C. The steel chassis, on-board monitoring and alerts, and environmental and shock testing stand up to the long term wear and tear of retail environments.
- The extended product lifecycle helps ensure consistency in your install base, and the three-year limited warranty on the entire solution gives you peace of mind about your investment.

Short summary description HP RP7 Retail System Model 7800 i5-2400S 2.5 GHz All-in-One 38.1 cm (15") 1024 x 768 pixels Touchscreen:
This short summary of the HP RP7 Retail System Model 7800 i5-2400S 2.5 GHz All-in-One 38.1 cm (15") 1024 x 768 pixels Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

HP RP7 Retail System Model 7800, 38.1 cm (15"), 1024 x 768 pixels, 350 cd/m², Projected capacitive system, 700:1, 160°

Long summary description HP RP7 Retail System Model 7800 i5-2400S 2.5 GHz All-in-One 38.1 cm (15") 1024 x 768 pixels Touchscreen:
This is an auto-generated long summary of HP RP7 Retail System Model 7800 i5-2400S 2.5 GHz All-in-One 38.1 cm (15") 1024 x 768 pixels Touchscreen based on the first three specs of the first five spec groups.

HP RP7 Retail System Model 7800. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Display brightness: 350 cd/m². Processor family: Intel® Core™ i5, Processor model: i5-2400S, Processor generation: 2nd gen Intel® Core™ i5. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Maximum internal memory: 16 GB. Total storage capacity: 500 GB, Storage media: HDD, HDD capacity: 500 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 2000

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Touchscreen *
Yes
Display brightness
350 cd/m²
Touchscreen technology
Projected capacitive system
Contrast ratio (typical)
700:1
Viewing angle, horizontal
160°
Viewing angle, vertical
140°
Response time
25 ms
Aspect ratio
4:3
Processor
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2400S
Processor cores
4
Processor threads
4
Processor frequency
2.5 GHz
Processor cache
6 MB
Motherboard chipset
Intel® Q67 Express
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory
16 GB
Number of memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
2.5"
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics 2000
Multimedia
Built-in speaker(s)
Yes
Number of speakers
2
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
6
Powered USB
Yes
DVI port
Yes
Line-in
Yes
Line-out
Yes
Parallel ports quantity
1
RS-232 ports
2
PS/2 ports quantity
1
RJ-12 ports quantity
1
DC-in jack
Yes
Design
Chassis type
All-in-One
Software
Operating system installed *
FreeDOS
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power supply
180 W
Ergonomics
VESA mounting
Yes
Panel mounting interface
100 x 100 mm
Weight & dimensions
Width (with stand)
366 mm
Depth (with stand)
43 mm
Height (with stand)
40 mm
Weight
6.25 kg
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
ENERGY STAR
Brand Image Product code Product Stock Price from
HP rp Retail RP7 10.4-inch Customer Display HP rp Retail RP7 10.4-inch Customer Display
(show image)
QZ702AA Retail RP7 10.4-inch Customer Display 0.00
(excl. VAT)
0 (incl. VAT)