Nokia logo

Nokia 6100 76 g Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82015
Info modified on:
26 Feb 2024, 15:14:49
Long product name Nokia 6100 76 g Brown:

NOKIA 6100

Short summary description Nokia 6100 76 g Brown:

Nokia 6100, 128 x 128 pixels, 720 mAh, Brown

Long summary description Nokia 6100 76 g Brown:

Nokia 6100. Display resolution: 128 x 128 pixels. WAP: 1.2.1. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 720 mAh, Standby time (2G): 320 h. Weight: 76 g. Product colour: Brown

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.