location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 3230+route 66 bnl red 760 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3230+route 66 bnl red
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1010474
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 3230+route 66 bnl red 760 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 176 x 208 pixels
  • - MMC
  • - Bluetooth
  • - Single camera
  • - Lithium-Ion (Li-Ion) 760 mAh
Long product name Nokia 3230+route 66 bnl red 760 mAh :
The long product name of Nokia 3230+route 66 bnl red 760 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nokia 3230+route 66 bnl red
More>>>
Short summary description Nokia 3230+route 66 bnl red 760 mAh:
This short summary of the Nokia 3230+route 66 bnl red 760 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 3230+route 66 bnl red, 176 x 208 pixels, Red

Long summary description Nokia 3230+route 66 bnl red 760 mAh:
This is an auto-generated long summary of Nokia 3230+route 66 bnl red 760 mAh based on the first three specs of the first five spec groups.

Nokia 3230+route 66 bnl red. Display resolution: 176 x 208 pixels. Rear camera type: Single camera. Battery capacity: 760 mAh. Product colour: Red. Weight: 110 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 10:11:59
Uk has collected 17 expert reviews for Nokia 3230+route 66 bnl red 760 mAh and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-09 10:11:58
Weve had dozens of mobile phones go through our office and its no surprise, with...
Good Attractive design, Good screen, Adequate feature set...
Bad Slow camera, Poor image quality, Small buttons The Final Word The Nokia 3230 is a nice looking phone which is a little frustrating to use due to the tiny buttons and slower elements of the interface. Also, If you want something with a great camera, you...
Bottom line The Nokia 3230 is a nice looking phone which is a little frustrating to use due to the tiny buttons and slower elements of the interface. Also, If you want something with a great camera, you should probably look elsewhere.
60%
pocket-lint.com
Updated:
2013-11-09 10:11:59
Nokia seem to make a phone for every occasion. This is for those who require a large screen.
60%
Mobile88.com
Updated:
2016-12-29 21:56:54
Nokia 3230 has an ability to playback MP3 files and also use them as ringtones. Unfortunately, sound quality of MP3 playback isn’t high. Comparing with, for example, Siemens SX1 smartphone, which was released much earlier than 3230, quality of MP3 p...
0%
Mobile88.com
Updated:
2013-11-09 10:11:58
Nokia 3230 has an ability to playback MP3 files and also use them as ringtones. Unfortunately, sound quality of MP3 playback isn’t high. Comparing with, for example, Siemens SX1 smartphone, which was released much earlier than 3230, quality of MP3 p...
0%
Allaboutsymbian.com
Updated:
2013-11-09 10:11:58
Having used a Sendo X that is starting to get a little elderly and with a contract up for renewal, I thought Id try one of Nokias Series 60 offerings to see how it compares. With the 6680 being too expensive, the 7610 being too old and the 6630 being...
73%
My-Symbian.com
Updated:
2013-11-09 10:11:58
Based on Symbian OS v7.0s and Series 60 v2.1, the 3230 offers a large color screen with 65,536 colors and an in-built 1.3 megapixel camera sensor with 1.23 megapixel effective resolution. With mobile video recording (up to 1 hour) and editing, users c...
0%
trustedreviews.com
Updated:
2013-11-09 10:11:58
Finland has a lot to thank Nokia for. If you're old enough to be able to remember the time before mobile phones became the pocket-sized multimedia life jackets they are today, you'll remember that Finland only used to be famous for, er… well nothing sprin...
Bottom line If you ignore the Smartphone tag, the 3230 impresses as a fun 2.5G phone with reasonable battery life and a wealth of features. On that basis it's worth considering especially as it's available on contract for free. However, as a business phone it falls s...
70%
mobileburn.com
Updated:
2013-11-09 10:11:58
Our man Jin in Malaysia takes Nokias latest Series 60 device in the 3000 model range, the 3230, out for a spin. The 3230 has the looks and guts to get the job done - and can do so without causing your wallet to implode. Read our hands-on review.
0%
mobile-review.com US
Updated:
2013-11-09 10:11:59
Nokia has made it a rule to offer products different in one or two functions and intended for different audiences. The sense of launching 5-6 similar models is clear when considering the sales volume of these comparatively interesting models against th...
0%
gsmarena.com
Updated:
2013-11-09 10:11:59
Nokia 3230 is basically the first smartphone, which could be considered a middle class one. Nevertheless, it has pretty rich functional equipment: it supports EDGE, Bluetooth, Push to talk and has megapixel camera and radio.
0%
Brand Image Product code Product Stock Price from
Nokia

Nokia 3230+route 66 bnl black 760 mAh Red
(show image)
1010473 3230+route 66 bnl black 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 3230 Black 760 mAh
(show image)
0058776 3230 Black 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 3230 Red 760 mAh
(show image)
0058775 3230 Red 0.00
(excl. VAT)
0 (incl. VAT)