location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siku Log transporter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siku Check ‘Siku’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Log transporter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1804
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006874018048
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘Siku’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siku: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2022 09:39:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siku Log transporter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Logging truck model
  • - Material: Metal, Plastic
  • - Black, Green
Long product name Siku Log transporter :
The long product name of Siku Log transporter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42x280x75mm, 1:87
More>>>
Siku Log transporter:
The official description of Siku Log transporter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new Mercedes Zetros is in its element as a timber transporter truck for heavy forestry jobs in the kids playroom. Tree trunks felled and cut to size by the harvester are transported with this truck and trailer from the forest to the sawmill. The tower with mount attachments is fitted with a rotating crane with claw. So both the tower and two-axle trailer can easily be loaded with the supplied tree trunks. This model produced in high quality die-cast metal and plastic runs on all-terrain, rubberized track tyres.

Short summary description Siku Log transporter:
This short summary of the Siku Log transporter data-sheet is auto-generated and uses the product title and the first six key specs.

Siku Log transporter, Logging truck model, Metal, Plastic, Black, Green

Long summary description Siku Log transporter:
This is an auto-generated long summary of Siku Log transporter based on the first three specs of the first five spec groups.

Siku Log transporter. Product type: Logging truck model, Material: Metal, Plastic, Product colour: Black, Green

Features
Product type *
Logging truck model
Product colour *
Black, Green
Material *
Metal, Plastic
Scale
1:87
Weight & dimensions
Width
280 mm
Depth
42 mm
Height
75 mm