Gardena logo

Gardena Gartengeräte Steel Black, Blue, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25617
Info modified on:
16 May 2018, 18:24:08
Short summary description Gardena Gartengeräte Steel Black, Blue, Stainless steel:

Gardena Gartengeräte, Steel, Black, Blue, Stainless steel, Ergonomic, Non-slip grip, 1170 mm

Long summary description Gardena Gartengeräte Steel Black, Blue, Stainless steel:

Gardena Gartengeräte. Material: Steel, Product colour: Black, Blue, Stainless steel, Handle(s) features: Ergonomic, Non-slip grip. Length: 1170 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.