location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gardena Comfort FLEX garden hose 50 m Above ground Black, Grey, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gardena Check ‘Gardena’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Comfort FLEX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18039
Category:
Long flexible tube connected to the mains water supply and used for watering plants.
Garden Hoses Check ‘Gardena’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gardena: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:53:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gardena Comfort FLEX garden hose 50 m Above ground Black, Grey, Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Above ground 50 m 1.3 cm
  • - 25 bar
  • - Flexible hose
  • - Black, Grey, Orange
More>>>
Short summary description Gardena Comfort FLEX garden hose 50 m Above ground Black, Grey, Orange:
This short summary of the Gardena Comfort FLEX garden hose 50 m Above ground Black, Grey, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Gardena Comfort FLEX, 50 m, Above ground, Black, Grey, Orange, 25 bar, 1.3 cm, 1/2

Long summary description Gardena Comfort FLEX garden hose 50 m Above ground Black, Grey, Orange:
This is an auto-generated long summary of Gardena Comfort FLEX garden hose 50 m Above ground Black, Grey, Orange based on the first three specs of the first five spec groups.

Gardena Comfort FLEX. Hose length: 50 m, Placement supported: Above ground, Product colour: Black, Grey, Orange. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Gardena

Gardena Comfort FLEX Hose 13 mm (1/2")
(show image)
18036-20 Comfort FLEX Hose 13 mm (1/2") 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena Comfort FLEX Hose 13 mm (1/2")
(show image)
18039-20 Comfort FLEX Hose 13 mm (1/2") 0.00
(excl. VAT)
0 (incl. VAT)