location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XEED WUX450ST data projector Short throw projector 4500 ANSI lumens LCOS WUXGA (1920x1200) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XEED
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WUX450ST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1204C007 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574637082
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2022 12:01:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon XEED WUX450ST data projector Short throw projector 4500 ANSI lumens LCOS WUXGA (1920x1200) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Short throw projector White
  • - LCOS 4500 ANSI lumens
  • - Lamp
  • - WUXGA (1920x1200) 16:10 2000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300")
  • - Focus: Manual
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 5 W
  • - AC 365 W
Long product name Canon XEED WUX450ST data projector Short throw projector 4500 ANSI lumens LCOS WUXGA (1920x1200) White :
The long product name of Canon XEED WUX450ST data projector Short throw projector 4500 ANSI lumens LCOS WUXGA (1920x1200) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCOS, 1920 x 1200 (WUXGA), 16:10, 260W NSHA, 4500 lumen, 5.0W RMS, 6.3kg
More>>>
Canon XEED WUX450ST data projector Short throw projector 4500 ANSI lumens LCOS WUXGA (1920x1200) White:
The official description of Canon XEED WUX450ST data projector Short throw projector 4500 ANSI lumens LCOS WUXGA (1920x1200) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This unique and innovative compact WXGA+ short throw installation projector has a generous 77% vertical lens shift & can project a 100” image from only 1.23M. With 4500 lumens brightness, it projects superior quality images from around one-third of the throw distance of conventional projectors. Ideal for big screen gaming, boardrooms, simulators and AV staging environments.

Short summary description Canon XEED WUX450ST data projector Short throw projector 4500 ANSI lumens LCOS WUXGA (1920x1200) White:
This short summary of the Canon XEED WUX450ST data projector Short throw projector 4500 ANSI lumens LCOS WUXGA (1920x1200) White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon XEED WUX450ST, 4500 ANSI lumens, LCOS, WUXGA (1920x1200), 2000:1, 16:10, 762 - 7620 mm (30 - 300")

Long summary description Canon XEED WUX450ST data projector Short throw projector 4500 ANSI lumens LCOS WUXGA (1920x1200) White:
This is an auto-generated long summary of Canon XEED WUX450ST data projector Short throw projector 4500 ANSI lumens LCOS WUXGA (1920x1200) White based on the first three specs of the first five spec groups.

Canon XEED WUX450ST. Projector brightness: 4500 ANSI lumens, Projection technology: LCOS, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Lamp type: NSHA, Lamp power: 260 W. Focus: Manual, Fixed focal length: 8.8 mm, Aperture range (F-F): 2.7 - 2.7. Supported graphics resolutions: 640 x 480 (VGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1400 x 1050 (SXGA+),..., Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232C, HDMI connector type: Full-size

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
0.35 - 3.64 m
Projector brightness *
4500 ANSI lumens
Projection technology *
LCOS
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
16:10
Projector brightness (economic mode)
3460 ANSI lumens
Uniformity
80%
Keystone correction, horizontal
-12 - 12°
Keystone correction, vertical
-12 - 12°
Matrix size
1.8 cm (0.71")
Matrix type
3-panel (p-Si TFT active)
Light source
Light source type *
Lamp
Lamp type
NSHA
Lamp power
260 W
Lens system
Focus *
Manual
Fixed focal length
8.8 mm
Aperture range (F-F)
2.7 - 2.7
Digital zoom
12x
Throw ratio
0.56:1
Horizontal lens shift range
-10 - 10%
Vertical lens shift range
0 - 75%
Magnification
1.35x
Video
Full HD *
Yes
Supported graphics resolutions
640 x 480 (VGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1200 (WUXGA)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Ports & interfaces
HDMI connector type
Full-size
HDMI version
1.4
HDBaseT port
Yes
USB 2.0 ports quantity *
1
Serial interface type *
RS-232C
PC Audio in
Yes
PC Audio out
Yes
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Remote (IR) output
1
Ports & interfaces
DVI port *
Yes
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Features
Noise level (economic mode)
30 dB
HDCP
Yes
Noise level *
37 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
5 W
Number of built-in speakers
1
Design
Product type *
Short throw projector
Product colour *
White
Placement
Desktop, Ceiling
Power
Power source *
AC
Power consumption (typical) *
365 W
Power consumption (standby) *
1.8 W
Power consumption (economy mode)
295 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Width
337 mm
Depth
415 mm
Height
136 mm
Weight *
6.3 kg
Packaging content
Remote control included *
Yes
Remote control type
IR
Batteries included
Yes
Cables included
AC, VGA
Manual
Yes
Warranty card
Yes
Other features
RS-232C
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:02:34
Uk has collected 1 expert review for Canon XEED WUX450ST data projector Short throw projector 4500 ANSI lumens LCOS WUXGA (1920x1200) White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
France 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)