DELL logo

DELL Professional P2317H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
423503
Info modified on:
26 Jun 2024, 05:34:08
Warranty:
3 years
Long product name DELL Professional P2317H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LCD Black:

23" LED, 1920 x 1080, 16:9, 178/178º, 250cd/m2, 1000:1, 6ms, 3 x USB 3.0, 2 x USB 2.0, 1 x HDMI, 1 x DisplayPorts, 1 x VGA, 3.06kg

DELL Professional P2317H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LCD Black:

More productive than ever.
The Dell 23 Monitor | P2317H brings a whole new level of productivity to the work place without sacrificing comfort and convenience.
- Purposefully designed for comfort and convenience: With a full range of adjustable features, slim boarders and multiple connectivity ports.
- Enhanced viewing experience: Dell ComfortView and flicker-free feature make work less strenuous when viewing vividly clear visuals across an ultrawide viewing angle.
- Reliable and Responsible: Get complete piece of mind with Premium Panel Guarantee, Advanced Exchange Service and an eco-friendly design.

Purposefully designed for comfort and convenience.
Easily adjust your monitor to your desired angle, height, and position so you can enjoy great visuals across multiple monitors with no hassle.
- A more seamless workflow: Slim borders create a smoother and less obstructed visual experience when working across multiple monitors.
- Versatility you can count on: Enjoy full adjustability to pivot, tilt, adjust the height, and swivel your monitor to your exact preference.
- More ways to stay connected: Multiple connectivity ports on the bottom and side of the monitor allow you to easily connect to various devices.

Enhanced viewing experience
The Dell 23 Monitor | P2317H is perfect for professionals who work long hours and depend on a monitor that will display stunning visuals without inducing eye fatigue.
- Complete clarity: Get excellent picture quality with consistent color representation across an ultrawide viewing angle and a high 4million: 1 dynamic contrast ratio.
- Work comfortably with less stress: Dell's ComfortView feature helps reduces harmful blue light emission onscreen and with direct current, a flicker-free viewing experience is enabled.
- Auto Mode and PowerNap: Color settings of your applications are now customizable and allow for presets. And with PowerNap, you can worry less about wasting energy when you’re away from your computer.

Short summary description DELL Professional P2317H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LCD Black:

DELL Professional P2317H, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LCD, 6 ms, Black

Long summary description DELL Professional P2317H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LCD Black:

DELL Professional P2317H. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL Professional P2317H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LCD Black P2317H:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.