location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Professional P2717H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Professional
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2717H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P2717H
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4058154092149 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 305756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:30:23
The date of the most recent change of this product data-sheet in Icecat.
DELL P2717H user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Professional P2717H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LCD IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 6 ms 300 cd/m² 1000:1
  • - Flicker-free technology
  • - 23 W
Warranty: 3 Years Premium Panel Limited Warranty-Advanced Exchange
Long product name DELL Professional P2717H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Grey :
The long product name of DELL Professional P2717H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27" LED, 1920 x 1080, 16:9, 178/178º, 300cd/m2, 1000:1, 6ms, 3 x USB 3.0, 2 x USB 2.0, 1 x HDMI, 1 x DisplayPorts, 1 x VGA, 4.58kg
More>>>
DELL Professional P2717H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Grey:
The official description of DELL Professional P2717H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

More productive than ever.
The Dell 27 Monitor | P2717H brings a whole new level of productivity to the work place without sacrificing comfort and convenience.
- Purposefully designed for comfort and convenience: With a full range of adjustable features, slim boarders and multiple connectivity ports.
- Enhanced viewing experience: Dell ComfortView and Easy Arrange features make work less strenuous and more efficient when viewing vividly clear visuals across an ultrawide viewing angle.
- Reliable and Responsible: Get complete piece of mind with Premium Panel Guarantee, Advanced Exchange Service and an eco-friendly design.

Purposefully designed for comfort and convenience.
Easily adjust your monitor to your desired angle, height, and position so you can enjoy great visuals across multiple monitors with no hassle.
- A more seamless workflow: Slim borders create a smoother and less obstructed visual experience when working across multiple monitors.
- Versatility you can count on: Enjoy full adjustability to pivot, tilt, adjust the height, and swivel your monitor to your exact preference.
- More ways to stay connected: Multiple connectivity ports on the bottom and side of the monitor allow you to easily connect to various devices.

Enhanced viewing experience
The Dell 27 Monitor | P2717H is perfect for professionals who work long hours and depend on a monitor that will display stunning visuals without inducing eye fatigue.
- Complete clarity: Get excellent picture quality with consistent color representation across an ultrawide viewing angle and a high 4million: 1 dynamic contrast ratio.
- Work comfortably with less stress: Dell's ComfortView feature helps reduces harmful blue light emission onscreen and with direct current, a flicker-free viewing experience is enabled.
- A more fluid workspace: With Dell Easy Arrange, you can easily tile and view your software applications side by side.

Short summary description DELL Professional P2717H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Grey:
This short summary of the DELL Professional P2717H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Professional P2717H, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 6 ms, Black, Grey

Long summary description DELL Professional P2717H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Grey:
This is an auto-generated long summary of DELL Professional P2717H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Grey based on the first three specs of the first five spec groups.

DELL Professional P2717H. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Grey

Purposefully designed for comfort and convenience.
Purposefully designed for comfort and convenience.

Easily adjust your monitor to your desired angle, height and position so you can enjoy great visuals across multiple monitors with no hassle.

A more seamless workflow: slim borders create a smoother and less obstructed visual experience when working across multiple monitors.
Versatility you can count on: enjoy full adjustability to pivot, tilt, adjust the height and swivel your monitor to your exact preference.
More ways to stay connected: multiple connectivity ports on the bottom and side of the monitor allow you to easily connect to various devices.

Enhanced viewing experience
Enhanced viewing experience

The Dell 27 Monitor | P2717H is perfect for professionals who work long hours and depend on a monitor that will display stunning visuals without inducing eye fatigue.

Complete clarity: get excellent picture quality with consistent colour representation across an ultra-wide viewing angle and a high 4 million: 1 dynamic contrast ratio.
Work comfortably with less stress: Dell's ComfortView feature helps to reduce harmful blue light emission onscreen and with direct current, a flicker-free viewing experience is enabled.
A more fluid workspace: With Dell Easy Arrange, you can easily tile and view your software applications side by side.

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
6 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1600 x 900, 1920 x 1080 (HD 1080)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
4000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.311 x 0.311 mm
Pixel density
82 ppi
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
59.8 cm
Viewable size, vertical
33.6 cm
Viewable size diagonal
68.6 cm
DDC/CI
Yes
NTSC coverage (typical)
82%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black, Grey
Front bezel colour
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
No
Headphone out *
No
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
13 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
23 W
Power consumption (standby) *
0.3 W
Power consumption (max)
55 W
Power
Power consumption (off)
0.3 W
Power consumption (PowerSave)
15.1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A++ to E
Current rating
1.5 A
Annual energy consumption
25 kWh
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
621 mm
Depth (with stand)
200.3 mm
Height (with stand)
503 mm
Width (without stand)
621.1 mm
Depth (without stand)
50.3 mm
Height (without stand)
366.1 mm
Weight (without stand)
4.58 kg
Bezel width (side)
1.16 cm
Bezel width (top)
1.16 cm
Bezel width (bottom)
1.82 cm
Packaging data
Package width
428 mm
Package depth
694.9 mm
Package height
165.1 mm
Package weight
9.76 kg
Package material
Corrugated cardboard, Paper molded pulp, Polyethylene terephthalate (PET)
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB, VGA
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Doesn't contain
PVC
Other features
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A+
Compliance certificates
RoHS
Certification
TCO
Recycling data
Corrugated cardboard content per package
1.68 kg
Paper molded pulp content per package
640 g
Polyethylene terephthalate (PET) content per package
46 g
Polyethylene (PE) content per bag
46 g
Brand-specific features
Dell Display Manager (DDM) compatibility
Yes
Logistics data
Pallet gross width
69.5 cm
Pallet gross length
85.6 cm
Pallet gross height
99 cm
Pallet gross weight
136.7 kg
Master (outer) cases per pallet
12 pc(s)
Layers per pallet
6 pc(s)
Products per pallet layer
2 pc(s)
Products per pallet
12 pc(s)
Master (outer) case width
428 mm
Master (outer) case length
694.9 mm
Master (outer) case height
165.1 mm
Master (outer) case gross weight
9.76 kg
Products per master (outer) case
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2018-03-02 03:02:39
Uk has collected 3 expert reviews for DELL Professional P2717H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Grey and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
gadgetreview.com
Updated:
2020-07-16 03:35:54
Award: Best Monitor For Video EditingWHY WE LIKE IT: The Dell Ultrasharp 32″ UP3216Q delivers on the promise of accurate, consistent color, giving you 99.5% Adobe RGB, 100% sRGB, 100% REC709 and 87% DCI-P3 coverage. Its 3840 x 2160 Ultra HD 4K resolution...
0%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL Professional P2717H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Grey:
Disclaimer

Actual configuration might differ from illustration