location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP351x 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i-SENSYS LBP351x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0562C015
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574643083
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS LBP351x 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 600 DPI
  • - A4 55 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 250000 pages per month
  • - Total number of input trays: 1 Total input capacity: 600 sheets Total output capacity: 600 sheets
  • - Internal memory: 1024 MB Built-in processor
Long product name Canon i-SENSYS LBP351x 600 x 600 DPI A4 :
The long product name of Canon i-SENSYS LBP351x 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, Laser, 55 ppm, 36.5 ipm, 528 MHz + 264 MHz, 1 GB, USB 2.0, Ethernet
More>>>
Canon i-SENSYS LBP351x 600 x 600 DPI A4:
The official description of Canon i-SENSYS LBP351x 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

i-SENSYS LBP351x
High-capacity printing ideal for productivity-focussed workplaces that need a flexible black-and-white laser printer.

Benefits
- Rapid printing at 55ppm
- Increased productivity with an expandable page capacity up to 3,600 with a range of optional cassette configurations
- Suitable for all environments thanks to a small footprint
- Print from smartphones and tablets with support for mobile printing
- Efficient to run, using high-capacity Canon toner cartridges
- Simple to manage as part of your network
- Optional secure printing and storage
- Easy double-sided printing to save costs and reduce waste

Fast and flexible printing
With black-and-white printing at 55ppm, and a choice of flexible configurations, the LBP351x is ideal for busy working environments that demand a reliable and versatile printer. A choice of up to four paper cassettes, plus an optional high-capacity paper deck, makes it an easily configurable and highly productive printer.

High-capacity in a small footprint
To be productive, you need a high-capacity printer, so that’s why the LBP351x has a large 600-page capacity as standard, expandable to 3,600 pages. A compact and capable office companion, this larger capacity still comes in a small package. There is also a high yield toner cartridge that allows you to print more pages before replacement, making you even more productive. Whatever the printing task, the LBP351x is built for versatility. From A5 to A4 double-sided documents, it’s ready to deliver in seconds.

Cloud and mobile printing
Thanks to the LBP351x’s support for Apple AirPrint (iOS) and Mopria (Android), you can print easily from any compatible device. You can also benefit from more advanced features with the Canon PRINT Business app. For those using Google in the workplace, the LBP351x comes Google Cloud print-ready for seamless integration.

Smart networking and management capabilities
The LBP351x is a superbly versatile addition to your printer fleet. Support for PCL5e/6 and Adobe PostScript printer languages enable hassle-free integration into managed network environments. The LBP351x is equally well-suited to managed print service environments and is compatible with Canon’s e-Maintenance remote service management system The LBP351x can also be integrated into Canon’s uniFLOW output management platform, bringing you the efficiency and security of My Print Anywhere plus the added benefits of accounting and cost recovery.

Short summary description Canon i-SENSYS LBP351x 600 x 600 DPI A4:
This short summary of the Canon i-SENSYS LBP351x 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP351x, Laser, 600 x 600 DPI, A4, 55 ppm, Duplex printing, White

Long summary description Canon i-SENSYS LBP351x 600 x 600 DPI A4:
This is an auto-generated long summary of Canon i-SENSYS LBP351x 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP351x. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 250000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 55 ppm, Duplex printing. Display: LCD, Product colour: White

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
55 ppm
Duplex print speed (black, normal quality, A4/US Letter)
36.5 ppm
Warm-up time
29 s
Time to first page (black, normal)
7.2 s
Economical printing
Yes
Features
Maximum duty cycle *
250000 pages per month
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6
Input & output capacity
Total number of input trays *
1
Total input capacity *
600 sheets
Total output capacity *
600 sheets
Paper input type
Cassette, Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Heavy paper, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
RJ-45, USB 2.0
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Internal memory *
1024 MB
Built-in processor
Yes
Sound pressure level (printing)
71 dB
Design
Product colour *
White
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Power
Power consumption (printing) *
800 W
Power consumption (max)
1650 W
Power consumption (standby)
19 W
Power consumption (off)
0.17 W
Energy Star Typical Electricity Consumption (TEC)
2.4 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
415 mm
Depth
529 mm
Height
438 mm
Weight
26.2 kg