location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U Rack, WEBCARDLX Network Interface, USB, DB9, 6 Outlets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U Rack, WEBCARDLX Network Interface, USB, DB9, 6 Outlets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMART1000RM1UN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332190741 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:32:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U Rack, WEBCARDLX Network Interface, USB, DB9, 6 Outlets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 1 kVA 800 W
  • - Waveform: Sine
  • - 6 AC outlet(s)
  • - Rackmount Black
Warranty: 2-year warranty
Long product name Tripp Lite SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U Rack, WEBCARDLX Network Interface, USB, DB9, 6 Outlets :
The long product name of Tripp Lite SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U Rack, WEBCARDLX Network Interface, USB, DB9, 6 Outlets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U Rack, WEBCARDLX Network Interface, USB, DB9, 6 Outlets
More>>>
Tripp Lite SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U Rack, WEBCARDLX Network Interface, USB, DB9, 6 Outlets:
The official description of Tripp Lite SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U Rack, WEBCARDLX Network Interface, USB, DB9, 6 Outlets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protects connected mission-critical equipment against damage, downtime and data loss due to blackouts, brownouts, power surges and line noise. Pre-installed Network Management Card permits remote UPS management.

- Corrects under- and overvoltages from 83V to 147V
- 6 NEMA 5-15R outlets—2 switchable via network interface
- Network power management and control capability
- Pre-installed WEBCARDLX network interface
- 14 min. runtime at half load; 4 min. at full load

The SMART1000RM1UN SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up data centers, VoIP systems and network closets, the SMART1000RM1UN switches to 1kVA/800W battery mode in milliseconds to keep your connected equipment running long enough to save files and shut down safely with no data loss.

Two of the six NEMA 5-15R outlets may be switched off remotely to reboot equipment or shed nonessential loads to maximize battery backup time for mission-critical equipment. The internal battery provides 14 minutes of support at half load (400W) and four minutes at full load (800W). The Java-free HTML5-based WEBCARDLX interface enables full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH.

Automatic voltage regulation (AVR) maintains 120V nominal output over an input range of 83V to 147V without using battery power. EMI/RFI noise filtering improves your equipment’s performance and prevents damage. A 450-joule surge suppression rating protects your equipment from harmful power surges. With Tripp Lite’s PowerAlert® software, available via free download, the SMART1000RM1UN enables safe unattended system shutdown and file saves in case of a prolonged power failure. Front-panel LEDs monitor power, voltage correction, load level and battery charge state.

Protects Mission-Critical Rack-Mounted Equipment
- Provides fully regulated sine wave AC output for servers, network storage devices and telecom hardware
- Audible alarm signals loss of utility power, overload and low battery
- 6 NEMA 5-15R outlets
- 10 ft. power cord with 120V NEMA 5-15P input
- 450-joule surge suppression rating

Reliable Battery Backup
- Supports half load up to 14 min. and full load up to 4 min.
- Internal batteries designed for hot-swap field replacement

Pre-Installed WEBCARDLX Network Interface
- Network interface supports simultaneous communications via built-in USB, DB9 serial/contact-closure and pre-installed WEBCARDLX network management card
- Allows full remote access for power monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH
- Optional E2 sensors (sold separately) enable site monitoring of temperature, humidity and contact-closure status

Switchable Outlets
- 2 load banks, each with one outlet controllable remotely to reboot equipment or shed nonessential loads

Automatic Voltage Regulation (AVR)
- Maintains 120V nominal output over input range of 83V–147V without using battery power

EMI/RFI Line Noise Filtering
- Removes electromagnetic and radio frequency interference that can disrupt or damage equipment’s performance

LED Indicators
- Front-panel LEDs signal power, voltage correction, load level and battery charge state

Communications Ports
- USB and DB9 ports combine with PowerAlert software, available via free download, to monitor operating conditions, monitor AC power, and enable safe unattended system shutdown and file saves in case of a prolonged power failure
- EPO port supports emergency shutdown in large facilities

Versatile Installation Options
- Hardware included for mounting in 1U of EIA-standard 19 in. 2- or 4-post rack
- Optional 4POSTRAILKIT1U accessory available for extra support in 4-post installations

Short summary description Tripp Lite SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U Rack, WEBCARDLX Network Interface, USB, DB9, 6 Outlets:
This short summary of the Tripp Lite SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U Rack, WEBCARDLX Network Interface, USB, DB9, 6 Outlets data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U Rack, WEBCARDLX Network Interface, USB, DB9, 6 Outlets, Line-Interactive, 1 kVA, 800 W, Sine, 100 V, 120 V

Long summary description Tripp Lite SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U Rack, WEBCARDLX Network Interface, USB, DB9, 6 Outlets:
This is an auto-generated long summary of Tripp Lite SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U Rack, WEBCARDLX Network Interface, USB, DB9, 6 Outlets based on the first three specs of the first five spec groups.

Tripp Lite SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U Rack, WEBCARDLX Network Interface, USB, DB9, 6 Outlets. UPS topology: Line-Interactive, Output power capacity: 1 kVA, Output power: 800 W. AC outlet types: NEMA 5–15R, Power plug: NEMA 5-15P, AC outlets quantity: 6 AC outlet(s). Typical backup time at full load: 4 min, Typical backup time at half load: 14 min, Battery recharge time: 4 h. Form factor: Rackmount, Product colour: Black, Rack capacity: 1U. Width: 444.5 mm, Depth: 425.4 mm, Height: 44.4 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
1 kVA
Output power *
800 W
Waveform *
Sine
Input operation voltage (min) *
100 V
Input operation voltage (max) *
120 V
Input frequency *
60 Hz
Output operation voltage (max)
120 V
Output voltage regulation
- 21 - 8%
Automatic Voltage Regulation (AVR)
Yes
Maximum current
9.2 A
Surge energy rating
450 J
Number of input phases
1
Efficiency
99%
Power factor
0.8
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
Audible alarm(s)
Yes
Web-based management
Yes
Audible alarm modes
Fault, Low battery alarm, Overload alarm
Country of origin
Taiwan
Ports & interfaces
AC outlet types
NEMA 5–15R
Power plug
NEMA 5-15P
AC outlets quantity
6 AC outlet(s)
USB port
Yes
USB 2.0 ports quantity
1
Emergency Power Off (EPO) connector
Yes
Battery
Typical backup time at full load
4 min
Typical backup time at half load
14 min
Battery recharge time
4 h
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Rackmount
Rack capacity
1U
Cable length
3.048 m
Product colour *
Black
Certification
FCC, CSA, UL1778, NOM
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
444.5 mm
Depth
425.4 mm
Height
44.4 mm
Weight
14.5 kg
Package width
541 mm
Package depth
581.7 mm
Package height
134.6 mm
Package weight
15.9 kg
Packaging data
Cables included
USB cable
Logistics data
Master (outer) case width
541 mm
Master (outer) case length
581.7 mm
Master (outer) case height
134.6 mm
Master (outer) case gross weight
15.9 kg
Products per master (outer) case
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
United States 2 distributor(s)