location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Contour Design RollerMouse Red Max

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Contour Design Check ‘Contour Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RollerMouse Red Max
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RM-RED MAX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0743870006658 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Contour Design’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Contour Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2024 14:40:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Contour Design RollerMouse Red Max
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Rollerbar 2400 DPI Black, Red, Silver
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 7
  • - Power source: Cable
Warranty: 2 Years
Long product name Contour Design RollerMouse Red Max :
The long product name of Contour Design RollerMouse Red Max. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RollerMouse Red Max
More>>>
Contour Design RollerMouse Red Max:
The official description of Contour Design RollerMouse Red Max as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

RollerMouse Red Family - Freedom of movement!
With its wireless connection option, the RollerMouse Red family gives you both full control and freedom of movement. If you hot-desk or occasionally need to change your workplace, the new wireless Contour Roller-Mouse makes this easy – without losing any of the benefits of a Contour RollerMouse. If you spend much of your time in front of a computer, maintaining a good posture is essential. A centred mouse like the Contour Roller Mouse makes working at a computer less demanding.

Award-winning design and great flexibility
Contour RollerMouse Red, Red plus and Red max’s aluminium casing, with its soft brushed aluminium and characteristic subtle red details, won the Red Dot Award when it was launched in 2013, and remains stylish today. The wireless versions also make it much easier to keep your desk tidy and there’s no need to worry about cables.

Comfort and improved performance
RollerMouse Red comes with several wrist and arm support options, including a short wrist support adapted to suit your lower forearm and hand or if you simply do not have very much space. RollerMouse Red plus has a deep, low and wide wrist support, providing a better angle for your wrists if you have slightly larger hands. If you need a full arm support you should choose RollerMouse Red max, which provides full support for your hand and arm. You can customise the mouse to suit all your needs and will quickly learn to work more ergonomically and productively thanks to its intuitive and intelligent features.

Great reach and precision
Maybe you work with multiple or large screens and require unique customisation? Then RollerMouse Red, Red plus and Red max are just what you are looking for. The wider your workspace, the further your cursor needs to move, and therefore you need to be able to adjust its speed – something you can do easily and quickly with the RollerMouse Red family. Say goodbye to stresses and strains. The stable, rubberised rollerbar with a textured surface allows you to easily move the cursor and click with accuracy. Greater precision and control enable you to work more efficiently without getting tired.

Short summary description Contour Design RollerMouse Red Max:
This short summary of the Contour Design RollerMouse Red Max data-sheet is auto-generated and uses the product title and the first six key specs.

Contour Design RollerMouse Red Max, Ambidextrous, Rollerbar, USB Type-A, 2400 DPI, Black, Red, Silver

Long summary description Contour Design RollerMouse Red Max:
This is an auto-generated long summary of Contour Design RollerMouse Red Max based on the first three specs of the first five spec groups.

Contour Design RollerMouse Red Max. Form factor: Ambidextrous. Movement detection technology: Rollerbar, Device interface: USB Type-A, Movement resolution: 2400 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Cable. Product colour: Black, Red, Silver

Improve your performance with RollerMouse Red
Improve your performance with RollerMouse Red

RollerMouse Red is a series of centred mice with an award-winning design that ensures you have variation and control when spending many hours working in front of a computer. RollerMouse Red’s buttons and open rollerbar allow you to alternate between your right and left hands. It minimises repetitive strain injuries associated with one-sided use of muscles and tendons, and ensures an increased performance after a long day working with a mouse.

Great range and precision
Great range and precision

No matter whether you work with one screen or more, RollerMouse Red has been optimised to facilitate screen navigation, and the cursor’s range can be altered, meaning you can easily work with multiple screens at the same time. The stable rubber-covered rollerbar with its textured surface makes it easy to move the cursor and click precisely, which is very important during intense computer work.

Award-winning design with documented effect
Award-winning design with documented effect

In 2013, RollerMouse Red won the “Red Dot Award” design prize for its sophisticated design, with its soft-brushed aluminium case and characteristic red detailing, and the design is still popular. The impact RollerMouse can have on your work should not be overlooked. In a Nordic survey with 4,000 participants conducted in collaboration with Coxit, as many as 99% of those surveyed who had experienced pain or discomfort associated with mouse work stated that a centred mouse had eliminated pain and discomfort.

Achieve comfort and increased performance
Achieve comfort and increased performance

RollerMouse Red is designed with a number of pre-programmed buttons that facilitate the most commonly used mouse functions such as double-click, copy and paste. By using the buttons on the mouse, you minimise the number of clicks that you would otherwise do with a traditional computer mouse – a detail that may prove itself valuable in many situations and can help to minimise the strain of using a computer mouse. If you need to reprogram the buttons, this is easily done with our optional software driver.

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Rollerbar
Movement resolution *
2400 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
7
Number of programmable buttons
6
Customizable movement resolution
Yes
Number of movement resolution modes
10
Rollerbar width
30 cm
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product colour *
Black, Red, Silver
Material
Aluminium
Ergonomics
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
600 mm
Depth
285 mm
Height
27 mm
Weight
3.14 kg
Packaging data
Quantity per pack *
1 pc(s)
Number of risers
4
Package width
265 mm
Package depth
610 mm
Package height
36 mm
Package weight
4.28 kg
Packaging content
Wrist rest
Yes
User guide
Yes
Logistics data
Harmonized System (HS) code
84716070
Products per master (outer) case
2 pc(s)
Master (outer) case width
180 mm
Master (outer) case length
645 mm
Master (outer) case height
270 mm
Master (outer) case gross weight
9 kg
Master (outer) case volume
0.0313 cm³
Brand Image Product code Product Stock Price from
Contour Design RollerMouse mobile Contour Design RollerMouse mobile
(show image)
RM-MOBILE RollerMouse mobile 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Red Plus Wireless Contour Design RollerMouse Red Plus Wireless
(show image)
RM-RED PLUS-WL RollerMouse Red Plus Wireless 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design Unimouse Wireless R Contour Design Unimouse Wireless R
(show image)
UNIMOUSE-WL Unimouse Wireless R 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design Unimouse R Contour Design Unimouse R
(show image)
UNIMOUSE Unimouse R 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Pro3 Plus Contour Design RollerMouse Pro3 Plus
(show image)
RM-PRO3 PLUS RollerMouse Pro3 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Free3 Wireless Contour Design RollerMouse Free3 Wireless
(show image)
RM-FREE3-WL RollerMouse Free3 Wireless 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Pro3 Contour Design RollerMouse Pro3
(show image)
RM-PRO3 RollerMouse Pro3 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Free3 Contour Design RollerMouse Free3
(show image)
RM-FREE3 RollerMouse Free3 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Red Plus Contour Design RollerMouse Red Plus
(show image)
RM-RED PLUS RollerMouse Red Plus 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design Contour L Contour Design Contour L
(show image)
CMO-GM-L-L Contour L 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)