location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AP6020A power distribution unit (PDU) 13 AC outlet(s) 0U/1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AP6020A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP6020A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304327806 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 303694
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:37:48
The date of the most recent change of this product data-sheet in Icecat.
APC AP6020A user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DENAN PSE Approval (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
PSE approval (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
IRAM Agency Approval (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
IRAM license for Argentina (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EAC for Russian Customs Union (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
VDE Marks Approval (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
UL/C-UL Approval (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
KTC - KC Certification (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC AP6020A power distribution unit (PDU) 13 AC outlet(s) 0U/1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single-phase Basic 0U/1U Black
  • - 13 AC outlet(s) C13 coupler
  • - 3680 W
Warranty: 2 years
Long product name APC AP6020A power distribution unit (PDU) 13 AC outlet(s) 0U/1U Black :
The long product name of APC AP6020A power distribution unit (PDU) 13 AC outlet(s) 0U/1U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

100-240V, 50/60Hz, 20A, 1U
More>>>
APC AP6020A power distribution unit (PDU) 13 AC outlet(s) 0U/1U Black:
The official description of APC AP6020A power distribution unit (PDU) 13 AC outlet(s) 0U/1U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

AP6020AFeatures

- Rack PDU, Basic, 0U/1U, 100-240V/20A, 220-240V/16A, (13) C13
- Reliable rack power distribution
- Includes : Installation guide , Safety guide

Marketing Features

Low Cost Power Distribution
Provides a number of outlets to bring power to rack equipment at an affordable price.
Wide range of input and output connections
Product family includes a variety of input and output connections to distribute 120V, 208V, or 230V power to multiple outlets. Having a variety of inputs and outputs allow users to adapt to varying power requirements. APC offers units that bring up to 14.4kW using a single branch whip.
Single input power source
Supply power from one branch whip to multiple pieces of equipment, conveniently powering rack-mount equipment. Saves time and money during installation by using one branch whip and standard connections.
Rack-Mountable
Includes horizontal, vertical, and toolless-mount varieties. Puts power where it is needed most - in the racks near the equipment.

Agility

Wide range of input and output connections
Product family includes a variety of input and output connections to distribute 120V, 208V, or 230V power to multiple outlets. Having a variety of inputs and outputs allow users to adapt to varying power requirements. APC offers units that bring up to 14.4kW using a single branch whip.
Single input power source
Supply power from one branch whip to multiple pieces of equipment, conveniently powering rack-mount equipment. Saves time and money during installation by using one branch whip and standard connections.
Rack-Mountable
Includes horizontal, vertical, and toolless-mount varieties. Puts power where it is needed most - in the racks near the equipment.

Total Cost of Ownership

Low Cost Power Distribution
Provides a number of outlets to bring power to rack equipment at an affordable price.

Short summary description APC AP6020A power distribution unit (PDU) 13 AC outlet(s) 0U/1U Black:
This short summary of the APC AP6020A power distribution unit (PDU) 13 AC outlet(s) 0U/1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC AP6020A, Basic, 0U/1U, Single-phase, Horizontal/Vertical, Black, 13 AC outlet(s)

Long summary description APC AP6020A power distribution unit (PDU) 13 AC outlet(s) 0U/1U Black:
This is an auto-generated long summary of APC AP6020A power distribution unit (PDU) 13 AC outlet(s) 0U/1U Black based on the first three specs of the first five spec groups.

APC AP6020A. PDU types: Basic, Rack capacity: 0U/1U, Type: Single-phase. AC outlets quantity: 13 AC outlet(s), AC outlet types: C13 coupler, Power plug: C20 coupler. Certification: cUL Listed, CE, EAC, IRAM, PSE, UL Listed, VDE, REACH. Nominal input voltage: 100-240 V, Maximum current: 20 A, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 44 x 93 x 388 mm, Weight: 1.5 kg

Design
PDU types *
Basic
Type
Single-phase
Rack capacity *
0U/1U
Mounting
Horizontal/Vertical
Product colour
Black
Ports & interfaces
AC outlets quantity *
13 AC outlet(s)
Power plug
C20 coupler
AC outlet types *
C13 coupler
Output connections
IEC 320 C13
Features
Certification
cUL Listed, CE, EAC, IRAM, PSE, UL Listed, VDE, REACH
Power
Nominal input voltage *
100-240 V
AC input frequency
50 - 60 Hz
Maximum current *
20 A
Load capacity
3680 VA
Power
Maximum input current per phase
16 A
Maximum total current draw per phase
16 A
Maximum power
3680 W
Weight & dimensions
Dimensions (WxDxH)
44 x 93 x 388 mm
Weight
1.5 kg
Packaging data
Package dimensions (WxDxH)
210 x 76 x 436 mm
Package weight
2.02 kg
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Technical details
Compliance certificates
RoHS
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)