location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Dual Head Keyed cable lock Black 2.13 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual Head Keyed Cable Lock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T1A64UT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894467690 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:11:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Dual Head Keyed cable lock Black 2.13 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Key 2.13 m
  • - Galvanized steel
  • - Black
Long product name HP Dual Head Keyed cable lock Black 2.13 m :
The long product name of HP Dual Head Keyed cable lock Black 2.13 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual Head Keyed Cable Lock
More>>>
HP Dual Head Keyed cable lock Black 2.13 m:
The official description of HP Dual Head Keyed cable lock Black 2.13 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Double up
Get hardware security for your notebook and another device like a display or dock with the HP Dual Head Keyed Cable Lock, which locks both devices to the lock and then a third fixed surface.

Pair and lock
Loop one end of the 7 ft (2.13 m) vinyl-coated, galvanized steel cable around a secure object, attach one lock to your notebook and the other to a dock, printer or display. Insert the key into the lock and turn clockwise 90 degrees to lock.

Room to move
The cable head swivels 360 degrees to help you position the cable as needed before you lock.

Rest easy
Get the reassurance of a one-year limited warranty.

Short summary description HP Dual Head Keyed cable lock Black 2.13 m:
This short summary of the HP Dual Head Keyed cable lock Black 2.13 m data-sheet is auto-generated and uses the product title and the first six key specs.

HP Dual Head Keyed Cable Lock, 2.13 m, Key, Galvanized steel, Black

Long summary description HP Dual Head Keyed cable lock Black 2.13 m:
This is an auto-generated long summary of HP Dual Head Keyed cable lock Black 2.13 m based on the first three specs of the first five spec groups.

HP Dual Head Keyed Cable Lock. Product colour: Black, Lock type: Key, Material: Galvanized steel. Cable length: 2.13 m, Cable diameter: 4.5 mm, Weight: 140 g

Features
Product colour *
Black
Lock type *
Key
Material
Galvanized steel
Number of keys provided
2
Weight & dimensions
Cable length *
2.13 m
Cable diameter
4.5 mm
Weight
140 g