location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PV4IN1 mobile device charger Universal Black AC, Cigar lighter, USB Auto, Indoor, Outdoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PV4IN1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PV4IN1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332191823 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:40:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PV4IN1 mobile device charger Universal Black AC, Cigar lighter, USB Auto, Indoor, Outdoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Universal
  • - Charger type: Auto, Indoor, Outdoor
  • - Power source type: AC, Cigar lighter, USB
  • - Black
  • - 12 V 60 Hz Maximum output voltage: 120 V
Warranty: 1 year
Long product name Tripp Lite PV4IN1 mobile device charger Universal Black AC, Cigar lighter, USB Auto, Indoor, Outdoor :
The long product name of Tripp Lite PV4IN1 mobile device charger Universal Black AC, Cigar lighter, USB Auto, Indoor, Outdoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-in-1 Mobile Charger
More>>>
Tripp Lite PV4IN1 mobile device charger Universal Black AC, Cigar lighter, USB Auto, Indoor, Outdoor:
The official description of Tripp Lite PV4IN1 mobile device charger Universal Black AC, Cigar lighter, USB Auto, Indoor, Outdoor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PV4IN1 charges and powers mobile devices such as phones or tablets anywhere, any time. This inverter includes a fold-down plug to charge directly from an AC wall outlet, a plug to charge from a vehicle’s 12V CLA outlet, a 5V USB-A input cord and a 9V battery input for short-term emergency power (battery not included).

To charge your device, just connect it to the USB output port or the retractable 24 in. Micro-USB charging cord. To make it easy to charge any mobile device, the PV4IN1 includes four charging adapters: Apple 30-pin, Nokia 2 mm, Sony® PSP and USB Mini-B. For on-the-road portability, the included travel pouch holds the inverter and the adapters.

Short summary description Tripp Lite PV4IN1 mobile device charger Universal Black AC, Cigar lighter, USB Auto, Indoor, Outdoor:
This short summary of the Tripp Lite PV4IN1 mobile device charger Universal Black AC, Cigar lighter, USB Auto, Indoor, Outdoor data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PV4IN1, Auto, Indoor, Outdoor, AC, Cigar lighter, USB, 120 V, Black

Long summary description Tripp Lite PV4IN1 mobile device charger Universal Black AC, Cigar lighter, USB Auto, Indoor, Outdoor:
This is an auto-generated long summary of Tripp Lite PV4IN1 mobile device charger Universal Black AC, Cigar lighter, USB Auto, Indoor, Outdoor based on the first three specs of the first five spec groups.

Tripp Lite PV4IN1. Charger type: Auto, Indoor, Outdoor, Power source type: AC, Cigar lighter, USB, Charger compatibility: Universal. Input voltage: 12 V, Maximum output voltage: 120 V. Product colour: Black

Performance
Charger compatibility *
Universal
Power source type *
AC, Cigar lighter, USB
Charger type *
Auto, Indoor, Outdoor
Country of origin
China
Design
Product colour *
Black
Power
Input voltage
12 V
Input frequency
60 Hz
Maximum output voltage
120 V
Port 1 output current
2.1 A
Weight & dimensions
Width
88.4 mm
Depth
116.1 mm
Height
29.5 mm
Weight
250 g
Packaging data
Quantity per pack
1 pc(s)
Package width
99.1 mm
Package depth
149.9 mm
Packaging data
Package height
50.8 mm
Package weight
270 g
Packaging content
Quick installation guide
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
185.4 mm
Master (outer) case length
442 mm
Master (outer) case height
236.2 mm
Master (outer) case gross weight
6.4 kg
Products per master (outer) case
24 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332191820
Other features
Integrated USB cable
Yes
Material
Plastic
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)