location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite CS48USBW Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS48USBW Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS48USBW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332188960 show
Category:
Carts and trolleys on wheels which can be moved, as well as free-standing cabinets, used for portable device management.
Portable Device Management Carts & Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:47:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite CS48USBW Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48 internal USB ports provide up to 2.4A apiece for fast charging of tablets
  • - Sturdy steel construction with locking doors that help prevent theft or tampering
  • - Supports charging of iPad, Android, Surface, Kindle and other USB tablets
  • - Flow-through ventilation helps prevent connected tablets from overheating
  • - 10 ft. cord with NEMA 5-15P plug allows great flexibility in reaching AC outlets
Warranty: 2-year limited
Long product name Tripp Lite CS48USBW Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, White :
The long product name of Tripp Lite CS48USBW Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, White
More>>>
Tripp Lite CS48USBW Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, White:
The official description of Tripp Lite CS48USBW Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Multi-Device Charging Station Accommodates up to 48 iPads and Other Tablets
The 120V CS48USBW provides USB charging, device syncing, secure storage and cord management for as many as 48 iPad, Android, Surface, Kindle and other USB tablets, smartphones and devices. The connected devices’ chargers connect to the charging station’s 48 USB ports, which provide the fastest charging supported by each device up to 2.4A per port.

Locking Steel Enclosure Keeps Valuable Equipment Safe and Secure
Constructed from heavy-duty steel covered with a powder-coated finish, this tablet charging station provides safe, secure storage. Doors lock with the included keys to help prevent theft, damage and tampering. Flow-through ventilation helps protect against overheating, and the specially coated shelves help prevent device scratches and scuffs.

Supports Convenient Syncing
The USB sync uplink port connects to a host computer for wired or wireless syncing. The CS48USBW can sync and charge devices at the same time, up to 1.5A charging per port during wired syncing.

Comes Fully Assembled for Immediate Use
The CS48USBW ships fully assembled and supports mounting to a wall, desk, table, counter or floor. The front door opens 180 degrees to allow full access to the interior. Removable dividers accommodate thicker USB devices. A firmware upgrade port allows future updates. To move the charging station from room to room, you may convert it to a mobile cart using the optional CSHANDLEKIT accessory (sold separately). A detachable 10-foot (3.1-meter) power cord with NEMA 5-15P plug connects the charging station to an available AC outlet.

Short summary description Tripp Lite CS48USBW Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, White:
This short summary of the Tripp Lite CS48USBW Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite CS48USBW Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, White, Portable device management cabinet, White, Wall, Laptop, Smartphone, Tablet, USB, iPad, Android, Kindle, Kindle Fire, Chromebook, MacBook, iPhone, Android, Windows Phone

Long summary description Tripp Lite CS48USBW Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, White:
This is an auto-generated long summary of Tripp Lite CS48USBW Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, White based on the first three specs of the first five spec groups.

Tripp Lite CS48USBW Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, White. Type: Portable device management cabinet, Product colour: White, Placement: Wall. Supported portable devices: Laptop, Smartphone, Tablet, Device connectors supported: USB, Compatibility: iPad, Android, Kindle, Kindle Fire, Chromebook, MacBook, iPhone, Android, Windows Phone. AC input voltage: 100-250 V, AC input frequency: 50 - 60 Hz, Output current: 2.4 A. Sustainability certificates: RoHS. Width: 599.9 mm, Depth: 547.9 mm, Height: 905 mm

Design
Type *
Portable device management cabinet
Placement
Wall
Product colour *
White
Features
Number of devices supported *
48
Supported portable devices *
Laptop, Smartphone, Tablet
Device connectors supported *
USB
Locking
Yes
Compatibility
iPad, Android, Kindle, Kindle Fire, Chromebook, MacBook, iPhone, Android, Windows Phone
Power
AC input voltage
100-250 V
AC input frequency
50 - 60 Hz
Output current
2.4 A
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
599.9 mm
Weight & dimensions
Depth
547.9 mm
Height
905 mm
Weight
68 kg
Package width
720.1 mm
Package depth
670.1 mm
Package height
1041.9 mm
Package weight
83 kg
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
China
Master (outer) case width
720.1 mm
Master (outer) case length
670.1 mm
Master (outer) case height
1041.9 mm
Master (outer) case gross weight
83 kg
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite CS16USBWHG portable device management cart/cabinet Portable device management cabinet White Tripp Lite CS16USBWHG portable device management cart/cabinet Portable device management cabinet White
(show image)
CS16USBWHG CS16USBWHG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC32USBWHG portable device management cart/cabinet White Tripp Lite CSC32USBWHG portable device management cart/cabinet White
(show image)
CSC32USBWHG CSC32USBWHG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST20AC portable device management cart/cabinet Freestanding White Tripp Lite CST20AC portable device management cart/cabinet Freestanding White
(show image)
CST20AC CST20AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST32AC portable device management cart/cabinet Freestanding White Tripp Lite CST32AC portable device management cart/cabinet Freestanding White
(show image)
CST32AC CST32AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST40AC portable device management cart/cabinet Freestanding White Tripp Lite CST40AC portable device management cart/cabinet Freestanding White
(show image)
CST40AC CST40AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST16AC portable device management cart/cabinet Freestanding White Tripp Lite CST16AC portable device management cart/cabinet Freestanding White
(show image)
CST16AC CST16AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC27AC portable device management cart/cabinet Black Tripp Lite CSC27AC portable device management cart/cabinet Black
(show image)
CSC27AC CSC27AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black Tripp Lite 21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black
(show image)
CSC21AC 21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 45-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black Tripp Lite 45-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black
(show image)
CSC45AC 45-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 48-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black Tripp Lite 48-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black
(show image)
CSC48AC 48-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)