location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN PE5342TB power distribution unit (PDU) 42 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PE5342TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PE5342TB
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:53:30
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN PE5342TB power distribution unit (PDU) 42 AC outlet(s) 0U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thin form factor design with 56 mm width
  • - Built-in 10/100 Mbps Ethernet port
  • - Supports TCP/IP, UDP, HTTP, HTTPS, SSL, DHCP, SMTP, NTP, DNS, Auto Sense, Ping, Telnet, and SNMP V1,V2&V3
  • - 2-level account and password security, IP/MAC filters, SSL 128-bit data encryption, RADIUS
  • - Supports eco Sensors software and browser access via IE, Firefox, Chrome, Safari and more
  • - Bank level power metering and monitoring
  • - Environment monitoring via external sensors for rack temperature and humidity readings and alerts
  • - Real-time aggregate current, voltage and power and power dissipation displayed in a browser-based UI
  • - Space saving 0U rack mount design with rear mounting
  • - Lok-U-Plug & EZ-Lok – easily secures power cable to PDU
  • - eco Sensors Energy Management Software *
  • - Automatic discovery of all PE devices within the same intranet
  • - Remote real-time power measurement and monitoring
  • - Real-time environment sensor monitoring
  • - Plotting/monitoring of all PE devices
  • - Exceed threshold alert through SMTP and System log
  • - Power analysis report
  • - eco Sensors is designed to work with NRGence™ eco PDUs, and is bundled with all PE series packages
Long product name ATEN PE5342TB power distribution unit (PDU) 42 AC outlet(s) 0U Black :
The long product name of ATEN PE5342TB power distribution unit (PDU) 42 AC outlet(s) 0U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

100 - 240V, 50/60Hz, 30A, 6240VA, 42 Outlet (36 x IEC320 C13 + 6 x IEC320 C19), Metered, Thin Form Factor, 0U
More>>>
ATEN PE5342TB power distribution unit (PDU) 42 AC outlet(s) 0U Black:
The official description of ATEN PE5342TB power distribution unit (PDU) 42 AC outlet(s) 0U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATEN NRGence™ PE5342TB eco PDU is thin form factor intelligent PDU that contain 42 IEC outlets. The lightweight thin form factor PDUs' 5.6 cm width fits tight into server racks, providing more space in the rack to increase air flow and cooling efficiency. This also means faster maintenance thanks to easier access to equipment installed behind PDUs.

NRGence™eco PDUs offers real-time power measurement–allowing you tomonitor the power status of devices attached to the PDUs, at the PDU and Bank level, from practically any location via a TCP/IP connection.

With the combination of ATEN eco PDUs and eco Sensors, an administrator’s data center is equipped with real time monitoring, measurements and analysis that can produce reports of power usage, PUE, RCI and RTI to meet the ISO 50001 requirements. With these critical indexes, you can generate customized reports about your data center that include energy saving suggestions. Following these suggestions allows you to optimize energy usage to save energy without harming your IT equipment’s reliability. eco Sensors provides you with an easy method for managing multiple devices, offering an intuitive and user-friendly Graphical User Interface that allows you to configure a PDU device and monitor power status of the equipment connected to it.

Short summary description ATEN PE5342TB power distribution unit (PDU) 42 AC outlet(s) 0U Black:
This short summary of the ATEN PE5342TB power distribution unit (PDU) 42 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN PE5342TB, Metered, 0U, Black, 42 AC outlet(s), C13 coupler, C19 coupler, NEMA L6-30P

Long summary description ATEN PE5342TB power distribution unit (PDU) 42 AC outlet(s) 0U Black:
This is an auto-generated long summary of ATEN PE5342TB power distribution unit (PDU) 42 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

ATEN PE5342TB. PDU types: Metered, Rack capacity: 0U, Product colour: Black. AC outlets quantity: 42 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: NEMA L6-30P. Cable length: 3 m, Certification: FCC, J55022, PSE. Nominal input voltage: 100-240 V, Maximum current: 30 A, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 56 x 1775 x 48 mm, Weight: 6.01 kg

Design
PDU types *
Metered
Rack capacity *
0U
Product colour
Black
Ports & interfaces
AC outlets quantity *
42 AC outlet(s)
Power plug
NEMA L6-30P
AC outlet types *
C13 coupler, C19 coupler
Features
Cable length
3 m
Certification
FCC, J55022, PSE
Power
Nominal input voltage *
100-240 V
Power
AC input frequency
50 - 60 Hz
Maximum current *
30 A
Load capacity
6240 VA
Weight & dimensions
Dimensions (WxDxH)
56 x 1775 x 48 mm
Weight
6.01 kg
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Technical details
Compliance certificates
RoHS