Tripp Lite logo

Tripp Lite SRPDU2PBRKT Vertical PDU Mounting Bracket Accessory Kit for 2-Post and 4-Post Open Frame Racks

Data-sheet quality:
created/standardized by Icecat
Product views:
86192
Info modified on:
19 Feb 2024, 20:09:56
Bullet Points Tripp Lite SRPDU2PBRKT Vertical PDU Mounting Bracket Accessory Kit for 2-Post and 4-Post Open Frame Racks:
  • - Compatible with 2-post and 4-post open frame racks
  • - Holds up to three vertical PDUs
  • - Connects to any EIA-compliant mounting rail
  • - Sturdy steel construction provides secure mounting
  • - Includes mounting hardware
Warranty:
5-year limited
Long product name Tripp Lite SRPDU2PBRKT Vertical PDU Mounting Bracket Accessory Kit for 2-Post and 4-Post Open Frame Racks:

Vertical PDU Mounting Bracket Accessory Kit for 2-Post and 4-Post Open Frame Racks

Tripp Lite SRPDU2PBRKT Vertical PDU Mounting Bracket Accessory Kit for 2-Post and 4-Post Open Frame Racks:

The SRPDU2PBRKT Vertical PDU Mounting Bracket Accessory Kit allows you to mount up to three vertical PDUs on a 2-post or 4-post open frame rack. The sturdy steel mounting brackets connect to any EIA-compliant mounting rail with the included hardware.

Short summary description Tripp Lite SRPDU2PBRKT Vertical PDU Mounting Bracket Accessory Kit for 2-Post and 4-Post Open Frame Racks:

Tripp Lite SRPDU2PBRKT Vertical PDU Mounting Bracket Accessory Kit for 2-Post and 4-Post Open Frame Racks, Steel, Black

Long summary description Tripp Lite SRPDU2PBRKT Vertical PDU Mounting Bracket Accessory Kit for 2-Post and 4-Post Open Frame Racks:

Tripp Lite SRPDU2PBRKT Vertical PDU Mounting Bracket Accessory Kit for 2-Post and 4-Post Open Frame Racks. Material: Steel, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.