location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MULTIGROOM Series 3000 6-in-1 Beard & Hair trimmer QG3342/13

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MULTIGROOM Series 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6-in-1 Beard & Hair trimmer QG3342/13
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QG3342/13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103699610 show
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Nov 2022 11:19:54
The date of the most recent change of this product data-sheet in Icecat.
Philips QG3342/13 user manual (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips MULTIGROOM Series 3000 6-in-1 Beard & Hair trimmer QG3342/13
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nickel-Metal Hydride (NiMH) 60 min
  • - Number of length steps: 18
  • - Minimum hair length: 1 mm Maximum hair length: 1.8 cm
  • - Wet & Dry
  • - Washable
  • - Black, Silver
Warranty: 2 years
Long product name Philips MULTIGROOM Series 3000 6-in-1 Beard & Hair trimmer QG3342/13 :
The long product name of Philips MULTIGROOM Series 3000 6-in-1 Beard & Hair trimmer QG3342/13. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6-in-1 Beard & Hair trimmer, 100-240 V, NiMH, 60 min
More>>>
Philips MULTIGROOM Series 3000 6-in-1 Beard & Hair trimmer QG3342/13:
The official description of Philips MULTIGROOM Series 3000 6-in-1 Beard & Hair trimmer QG3342/13 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Try out different beard, mustache and hair styles with this all-in-one trimmer. 6 attachments give you the possibility to easily try many different looks.

Versatile
- Trim your face, neck and sideburns to complete your look
- 18 adjustable lengths (1-18 mm) for an even beard or stubble
- Define sharp lines around your beard or goatee
- Tidy up your eyebrows and sideburns to an even length
- Gently get rid of unwanted nose and ear hair
- 18 adjustable lengths (3-20 mm) for an even haircut

Easy to use
- Skin-friendly, high-performance blades for a gentle trim
- 60 minutes of cordless use on a 10-hour charge
- Trimmer can be rinsed clean under the tap
- 2- year guarantee, worldwide voltage, no oil needed.

Short summary description Philips MULTIGROOM Series 3000 6-in-1 Beard & Hair trimmer QG3342/13:
This short summary of the Philips MULTIGROOM Series 3000 6-in-1 Beard & Hair trimmer QG3342/13 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MULTIGROOM Series 3000 6-in-1 Beard & Hair trimmer QG3342/13, Washable, Oil-free maintenance, Black, Silver

Long summary description Philips MULTIGROOM Series 3000 6-in-1 Beard & Hair trimmer QG3342/13:
This is an auto-generated long summary of Philips MULTIGROOM Series 3000 6-in-1 Beard & Hair trimmer QG3342/13 based on the first three specs of the first five spec groups.

Philips MULTIGROOM Series 3000 6-in-1 Beard & Hair trimmer QG3342/13. Minimum hair length: 1 mm, Maximum hair length: 1.8 cm, Trimming styles: Detailed styling, Goatee, Long beard, Moustache, Short beard, Sideburns, Stubble look. Product colour: Black, Silver. Operating time: 60 min, Battery type: Built-in battery, Battery technology: Nickel-Metal Hydride (NiMH)

Performance
Number of length steps *
18
Minimum hair length *
1 mm
Maximum hair length *
1.8 cm
Wet & Dry *
Yes
Trimming styles
Detailed styling, Goatee, Long beard, Moustache, Short beard, Sideburns, Stubble look
Hair comb
Yes
Washable
Yes
Oil-free maintenance
Yes
Design
Product colour *
Black, Silver
Design
Soft grip
Yes
Power
Battery type
Built-in battery
Battery technology
Nickel-Metal Hydride (NiMH)
Operating time *
60 min
Charging time
10 h
AC input voltage
100-240 V
Charging indicator
Yes
Packaging content
Attachments quantity
3
Combs quantity
3