location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 7000 series 49PUT7690/V7 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
7000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
49PUT7690/V7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49PUT7690/V7
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581736842
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:52:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 49PUT7690/V7 user manual (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 7000 series 49PUT7690/V7 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 124.5 cm (49")
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - PMR (Perfect Motion Rate) 240 Hz
  • - NTSC, PAL, PAL BG, SECAM
  • - Smart TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting
  • - 130 W
Long product name Philips 7000 series 49PUT7690/V7 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black :
The long product name of Philips 7000 series 49PUT7690/V7 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4K HD, 240 Hz PMR, MHL, 49'', 3840 x 2160 px, 16 W RMS, HDMI x 3 1.3, USB 3.0, USB 2.0, VGA, Ethernet, Wi-Fi, 130 W, 100 - 240 V, 50 - 60 Hz, 16 : 9
More>>>
Philips 7000 series 49PUT7690/V7 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black:
The official description of Philips 7000 series 49PUT7690/V7 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience the brilliance of Ultra HD
with 4K resolution technology
The Philips LED TV is packed with features, it's a feast for the senses combining stunning Ultra HD resolution, easy connectivity & Ultra slim dimensions to take your breath away

Hear crisp and clear sound
- Incredible Surround for enhanced audio enjoyment
- Rich and clear sound experience

Easy to connect and enjoy
- Fantastic video, photo and music playback via USB
- Seamless connectivity with 3 HDMI inputs

"See brilliant picture quality"
- 4K ULTRA HD
- SmartTV
- "IPS Panel for superiror performance & widest viewing angle"
- Pixel Plus ULTRA HD
- 240Hz Perfect Motion Rate (PMR) for superb motion sharpness
- MHL technology for enjoying mobile content on big screen

4K ULTRA HD
Ultra HD TV has 4 times the resolution of a conventional Full HD TV. With over 8 million pixels and our unique Pixel Plus Ultra HD engine, you'll experience improved images, sharpness, increased depth perception, superior contrast, smooth natural motion and flawless details.

Pixel Plus ULTRA HD
Pixel Plus ULTRA HD engine to deliver incredible image, depth and clarity

SmartTV
Explore and enjoy the world of apps and more, directly on your TV.

"IPS Panel"
"IPS displays use an advanced technology which gives you extra wide viewing angles of 178/178 degree, making it possible to view the display from almost any angle. Unlike standard panels, IPS displays gives you remarkably crisp images with vivid colors, making it ideal not only for Photos and movies, but also for professional applications which demand color accuracy and consistent brightness at all times."

240Hz PMR
240Hz Perfect Motion Rate (PMR) creates extreme motion sharpness for clear and vibrant images in fast action movies. The new Philips PMR standard shows the combined visible effect of the fastest panel refresh rate, HD Natural Motion and unique processing formula, for unprecedented motion sharpness.

Rich & clear sound experience
"Feel the power of the music beat and the atmosphere of the movies. The powerful 16 W RMS (2 x 8W RMS) amplifiers create a lifelike soundstage. It gives a clear and spacious sound stage complementary to the rich viewing
experience.

Incredible Surround
"Incredible Surround is an audio technology from Philips that dramatically magnifies the sound field to immerse you in the audio. Using state-of-the-art electronic phase shifting, Incredible Surround mixes sounds from left and right in such a way that it expands the virtual distance between the two speakers. This wider spread greatly enhances the stereo
effect and creates a more natural sound dimension. Incredible Surround allows you to experience total surround with greater depth and width of sound, without the use of additional speakers.."

3 HDMI inputs
"HDMI makes an uncompressed digital RGB connection from the source to the screen for the ultimate picture quality. HDMI uses HDCP copy protection. With 2 HDMI inputs on the back of the TV you can connect multiple HD sources, for instance an HD settop box, a Bluray player, and Game Console or Digital Camcorder."

MHL
Mobile High Definition Link (MHL) is a mobile audio/video interface for directly connecting mobile phones and other portable devices to high-definition displays/ TVs. An optional MHL cable allows you to simply connect your MHL
capable mobile device to this large Philips MHL LED TV, and watch your HD videos come to life with full digital sound. Now not only you can enjoy your mobile games, photos, movies, or other apps on its big screen, you can
simultaneously charge your mobile device so you never run out of power half way

Short summary description Philips 7000 series 49PUT7690/V7 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the Philips 7000 series 49PUT7690/V7 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 7000 series 49PUT7690/V7, 124.5 cm (49"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Philips 7000 series 49PUT7690/V7 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Philips 7000 series 49PUT7690/V7 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Philips 7000 series 49PUT7690/V7. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 240 Hz, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
124.5 cm (49")
HD type *
4K Ultra HD
Screen shape *
Flat
Native aspect ratio *
16:9
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p, 2160p
Supported graphics resolutions
640 x 480 (VGA), 720 x 480, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1360 x 768 (WXGA), 1920 x 1080 (HD 1080), 3840 x 2160
Motion interpolation technology *
PMR (Perfect Motion Rate) 240 Hz
Native refresh rate
60 Hz
Display refresh rates supported
24 Hz, 30 Hz, 50 Hz, 60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Comb filter
3D
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
123 cm
TV tuner
Tuner type *
Analog
Analog signal format system *
NTSC, PAL, PAL BG, SECAM
Supported TV bands
UHF, VHF
Smart TV
Smart TV *
Yes
Audio
Number of speakers *
2
RMS rated power *
16 W
Audio system
Stereo
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Performance
Video formats supported
ASF, AVI, MKV, MOV, MP4, MPEG, MPG, PS, WMV
Audio formats supported
MP3, WMA
Image formats supported
JPG, PNG
Video compression formats
H.264, MPEG1, MPEG2, MPEG4
Noise reduction *
Yes
Ports & interfaces
HDMI version
1.3
Mobile High-Definition Link (MHL)
Yes
HDCP
Yes
PC in (D-Sub) *
Yes
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Audio (L/R) in
1
Digital audio coaxial out
1
Headphone outputs
1
RF ports quantity
1
RF connector type
IEC
Common interface (CI) *
No
Common interface Plus (CI+) *
No
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
EasyLink
Management features
On Screen Display (OSD)
Yes
Number of OSD languages
1
On Screen Display (OSD) languages
English
Power
Power consumption (typical) *
130 W
Power consumption (standby) *
1 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1102 mm
Depth (with stand)
258 mm
Height (with stand)
696 mm
Weight (with stand)
10 kg
Width (without stand)
1102 mm
Depth (without stand)
81 mm
Height (without stand)
639 mm
Weight (without stand)
9.6 kg
Packaging data
Warranty card
Yes
Manual
Yes
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
3D
No
Wall bracket
Yes
Batteries included
Yes
Battery type
AAA
Number of batteries supported
2
Built-in speaker(s)
Yes
Picture enhancement
3/2 - 2/2 motion pull down
Sound enhancement technology
Incredible Surround
Antenna
IEC75, S/PDIF
Display sRGB
Yes
Music playback formats
MP3, WMA (v2 up to v9.2)
Tuner enhancements
Auto store, Auto tuning