Philips logo

Philips Sonicare HX8332/30 electric flosser Grey, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98717
Info modified on:
11 Jul 2022, 13:46:59
Bullet Points Philips Sonicare HX8332/30 electric flosser Grey, White:
  • - 2 nozzles
  • - 2 oz. BreathRx mouth rinse
Warranty:
2 years
Long product name Philips Sonicare HX8332/30 electric flosser Grey, White:

2 x nozzle, 60 sec, Li-Ion

Philips Sonicare HX8332/30 electric flosser Grey, White:

Healthier gums in 2 weeks, guaranteed*
Designed for inconsistent flossers
For those who don’t floss consistently, AirFloss Pro is the easiest way to effectively clean between teeth. AirFloss Pro can be used with mouthwash or water and is clinically proven as effective as floss for gum health.**

Improves oral health
- Clinically proven as effective as floss for gum health**
- Up to 99.9% plaque removal***
- Helps prevent cavities between teeth

Superior technology
- Air and micro-droplet technology
- High perfo
Easily start a healthy habit
rmance nozzle
- Triple burst customizable settings

The easiest way to effectively clean between teeth
- Takes just 60 seconds: Point, Press, Clean!
- Total daily confidence of a fresh and clean mouth
- An easy way to start a healthy habit

** when used in conjunction with a manual toothbrush and antimicrobial mouth rinse in patients with mild to moderate gingivitis; AirFloss is designed to help inconsistent flossers develop a healthy daily interdental cleaning routine. Please see Q&A under Support tab for further details.
*** In a lab study, actual in-mouth results may vary.
* or your money back

Better gum health
Philips Sonicare AirFloss Pro is clinically proven to improve gum health as much as floss.** Helps improve gum health in as little as two weeks.

Up to 99.9% plaque removal
Removes up to 99.9% of plaque from treated areas.***

Helps prevent cavities
By gently bursting away plaque that brushing missed, Philips Sonicare AirFloss Pro helps prevent cavities from forming in the spaces between your teeth.

Micro-droplet technology
Our clinically proven results are possible from our unique technology that combines air and mouth rinse or water to powerfully yet gently clean between teeth and along the gumline.

High performance nozzle
The new Airfloss Pro high performance nozzle amplifies the power of our air and micro-droplet technology to be more effective and efficient than ever.

Triple burst customization
AirFloss Pro's powerful spray can be customized to your liking, with single, double or triple bursts for each press of the activation button.

Cleans in just 60 seconds
With the AirFloss Pro, cleaning your entire mouth takes less than 60 seconds a day. Simply select your burst frequency (single, double or triple), and hold down the activation button for continious automatic bursts or press and release
for manual burst mode.

Fresh & clean with mouthwash
Fill the reservoir on the handle with either mouthwash or water, then point and press. Use with mouthwash for the ultimate fresh experience and anti-microbial benefits.

Easily start a healthy habit
Interproximal cleaning is very important to overall oral health. AirFloss is an easy way to clean deeper between teeth, helping to form a healthy habit.

Short summary description Philips Sonicare HX8332/30 electric flosser Grey, White:

Philips Sonicare HX8332/30, Grey, White, Ergonomic, Built-in, Lithium-Ion (Li-Ion), 24 h, 2 week(s)

Long summary description Philips Sonicare HX8332/30 electric flosser Grey, White:

Philips Sonicare HX8332/30. Product colour: Grey, White, Handle(s) features: Ergonomic. Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion), Charging time: 24 h. Product performance: Removes 99.9% of plaque

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.