Cellularline logo

Cellularline Impact Glass - Galaxy Core Prime / Core Prime Value Edition

Data-sheet quality:
created/standardized by Icecat
Product views:
7434
Info modified on:
24 Sept 2024, 10:21:08
Long product name Cellularline Impact Glass - Galaxy Core Prime / Core Prime Value Edition:

Impact Glass - Galaxy Core Prime / Core Prime Value Edition

Cellularline Impact Glass - Galaxy Core Prime / Core Prime Value Edition:

Impact Glass is a layer of real tempered glass that protects your display in the best way possible and keeps its characteristics unchanged. A special treatment maximises the brightness of HD screens and the sensitivity of the touchscreen.

Short summary description Cellularline Impact Glass - Galaxy Core Prime / Core Prime Value Edition:

Cellularline Impact Glass - Galaxy Core Prime / Core Prime Value Edition, Samsung, GALAXY CORE PRIME G360, GALAXY CORE PRIME VALUE ED, Scratch resistant, Transparent, 1 pc(s)

Long summary description Cellularline Impact Glass - Galaxy Core Prime / Core Prime Value Edition:

Cellularline Impact Glass - Galaxy Core Prime / Core Prime Value Edition. Brand compatibility: Samsung, Compatibility: GALAXY CORE PRIME G360, GALAXY CORE PRIME VALUE ED, Protection features: Scratch resistant. Material: Tempered glass, Product colour: Transparent. Quantity per pack: 1 pc(s)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.