IBM logo

IBM IntelliStation A Pro 2 GB DDR-SDRAM Workstation

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15698
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
Three year parts and labour, Onsite Repair.
Long product name IBM IntelliStation A Pro 2 GB DDR-SDRAM Workstation:

IntelliStation A Pro, AMD Opteron Processor Model 250 2x 2.4GHz(1MB L2), 2x 1024MB ECC DDR, 80GB SATA, 48x32x48x16x DVD/CD-RW, Broadcom 10/100/1000 Mbps Ethernet, IEEE 1394, Windows XP Pro, No FDD, NVIDIA Quadro NVS 280

Short summary description IBM IntelliStation A Pro 2 GB DDR-SDRAM Workstation:

IBM IntelliStation A Pro , 2.4 GHz, 2 GB, DDR-SDRAM, DVD-ROM

Long summary description IBM IntelliStation A Pro 2 GB DDR-SDRAM Workstation:

IBM IntelliStation A Pro . Processor frequency: 2.4 GHz. Internal memory: 2 GB, Internal memory type: DDR-SDRAM. Optical drive type: DVD-ROM. Power supply: 530 W. Product type: Workstation. Weight: 20.8 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.