Smart-UPS XL, 2200VA/1600W, 230V/ 230V, DB-9 RS-232, SmartSlot, Extended runtime model
Features
Automatic Self Test, Automatic Voltage Regulation (AVR), Built-in SmartSlot, Hot Swap Batteries, Intelligent Battery Management, Line-interactive, Load Meter, Network-grade line conditioning, Overload Indicator, Rack Mount, Replace Batt Indicator, Scalable Run Time, Sine-wave output, Software, Status Indicator LED's, User Replaceable batteries
Includes
CD with software, Rack Mounting support rails, Smart UPS signalling RS-232 cable, User Manual
APC SU2200RMXLINET, 12.2 kVA, 1600 W, 480 J, 9.7 min, 34.3 min, APC Replacement Battery RBC11
APC SU2200RMXLINET. Output power capacity: 12.2 kVA, Output power: 1600 W, Surge energy rating: 480 J. Typical backup time at full load: 9.7 min, Typical backup time at half load: 34.3 min, Replacement battery cartridge: APC Replacement Battery RBC11. Product colour: Beige. Bundled software: - PowerChute Business Edition v6.2.2 Agent for Linux - PowerChute Business Edition v6.2.2 for.... Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof, Interface: DB-9 RS-232, SmartSlot, Output connections: (8)IEC 320 C13 (3)IEC Jumpers (1)IEC 320 C19