location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot K A95+Compact flash card 256MB 1/1.8" 5 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K PowerShot A95+Compact flash card 256MB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9459A013+CF/256
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot K A95+Compact flash card 256MB 1/1.8" 5 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 MP CCD Silver
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 3x Digital zoom: 4.1x
  • - TTL
  • - Alkaline
Long product name Canon PowerShot K A95+Compact flash card 256MB 1/1.8" 5 MP CCD Silver :
The long product name of Canon PowerShot K A95+Compact flash card 256MB 1/1.8" 5 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerShot A95+Compact flash card 256MB
More>>>
Canon PowerShot K A95+Compact flash card 256MB 1/1.8" 5 MP CCD Silver:
The official description of Canon PowerShot K A95+Compact flash card 256MB 1/1.8" 5 MP CCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fully automatic for day-to-day shots, plus a host of manual functions and accessories for your creative side. The PowerShot A95 has power and resolution to deliver stunning shots in any situation.


Features

- 5.0 Megapixels & 3x optical zoom
- 14 shooting modes
- VGA movies with sound
- DIGIC and iSAPS
- 9-point AiAF & FlexiZone AF/AE
- 1.8" vari-angle LCD
- Complete accessory range
- PictBridge/Direct Print compatible
- Print/Share button
- CANON iMAGE GATEWAY


Be more creative.

Fully auto to full control
While first time users will appreciate the PowerShot A95's easy-to-follow controls, advanced users will delight in the extensive features waiting below the surface.

Powerful qualities
A high-resolution 5.0 Megapixel sensor invites creative cropping and delivers outstanding quality prints to A3. Canon's DIGIC processor delivers superb image quality at high speed. iSAPS analyses the scene and makes adjustments even before the shutter release is pressed, optimising camera settings in all shooting situations.

Clear vision
Quality images start with a quality lens. The precision 3x optical zoom lends flexibility with shot composition. Its large aperture is great for low light conditions or for pleasing background blur in portrait mode. Use Macro mode to focus just 5cm from your subject.

Be focused
When you want to point-and-shoot, the 9-point AiAF (Artificial intelligence Auto Focus) ensures sharp focus, even with off-centre subjects. When you want to take control, FlexiZone AF/AE lets you select the focus and exposure point.

Full control
14 different shooting modes range from fully Manual to fully Automatic. The 8 special scene modes - such as Foliage, Snow, Beach and Fireworks - help with excellent results in tricky conditions. The PowerShot A95 even has a Movie mode, letting you record VGA video clips with playback either in-camera or by connecting direct to your TV.

Fully flexible
The large 1.8" vari-angle LCD twists in different directions, freeing you to shoot from many positions. Optional accessories include Tele Converter, Wide Converter and Close-up Lenses, a Waterproof Case and rechargeable batteries, making this a true 'take-anywhere' camera.

Easy printing
Printing photos is as easy as taking them. Simply connect your camera to any Canon Direct Print or PictBridge compatible photo printer, push the Print/Share button and within seconds, you'll have a full colour print in your hand - it is that simple. When connected to a Canon Compact Photo Printer, the camera can even print ID photos.

Image management
The PowerShot A95 comes with a software suite, allowing you to download, edit and organise your photos, stitch images together to create panoramas and build slide shows with sound and commentary. CANON iMAGE GATEWAY* provides 100MB of free web space for your own online photo gallery.

* Not available in all countries

Short summary description Canon PowerShot K A95+Compact flash card 256MB 1/1.8" 5 MP CCD Silver:
This short summary of the Canon PowerShot K A95+Compact flash card 256MB 1/1.8" 5 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot K A95+Compact flash card 256MB, 5 MP, 1/1.8", CCD, 3x, 235 g, Silver

Long summary description Canon PowerShot K A95+Compact flash card 256MB 1/1.8" 5 MP CCD Silver:
This is an auto-generated long summary of Canon PowerShot K A95+Compact flash card 256MB 1/1.8" 5 MP CCD Silver based on the first three specs of the first five spec groups.

Canon PowerShot K A95+Compact flash card 256MB. Megapixel (approx.): 5 MP, Image sensor size: 1/1.8", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4.1x. Display diagonal: 4.57 cm (1.8"). Weight: 235 g. Product colour: Silver