location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Sheath Gaming mouse pad Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ROG Sheath
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90MP00K1-B0UA00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900364170 show
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 345304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:12:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ROG Sheath Gaming mouse pad Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optimized for smooth mouse gliding
  • - Massive dimensions for all your gaming gear
  • - Non-slip ROG red rubber base
  • - Durable anti-fray stitching
Long product name ASUS ROG Sheath Gaming mouse pad Black, Red :
The long product name of ASUS ROG Sheath Gaming mouse pad Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Black/red, 695 g, non-slip
More>>>
ASUS ROG Sheath Gaming mouse pad Black, Red:
The official description of ASUS ROG Sheath Gaming mouse pad Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The stage for the ultimate battle

What is ROG Sheath

The extra-large ASUS ROG Sheath mouse pad is optimized for all gaming mouse types, with a smooth surface that perfectly ensures pixel-precise tracking for unmatched command and control. ROG Sheath is designed for your comfort and features a non-slip ROG-red rubber base that keeps it in place and stitched edges that resist fraying.

A Perfect Glide with Pinpoint Precision

ROG Sheath has an intricately-woven surface that's perfectly to ensure a smooth glide for your gaming mouse. Whatever your preferred gaming settings are — you're guaranteed pixel-precise control.

It's been subjected to a barrage of stress tests, including a mouse glide distance of more than 250km, and exposure to temperature extremes of -30°C and 60°C for 57 hours. Its 3mm thickness also ensures a comfortable cushioned surface too.

Go Big or Go Home

ROG Sheath is massive, measuring 900 x 440 x 3mm, so there's more than enough room for all your gear including your laptop, keyboard, and mouse.

Designed for the Long Run

ROG Sheath features a non-slip ROG-red rubber base that ensures it stays put. You're always in control, even when you're involved in an intense firefight. Durable stitching along the edges prevents fraying, even after years of service.

The story behind Sheath

A Sheath is a protective scabbard for swords and blades. In our gaming world, ROG Sheath serves as the home base for all your gaming peripherals as you command them into battle. Your opponents may be crushed or ripped to shreds, but not ROG Sheath! Get ready to experience gaming stardom with ROG Sheath — now!

Short summary description ASUS ROG Sheath Gaming mouse pad Black, Red:
This short summary of the ASUS ROG Sheath Gaming mouse pad Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG Sheath, Black, Red, Image, Non-slip base, Gaming mouse pad

Long summary description ASUS ROG Sheath Gaming mouse pad Black, Red:
This is an auto-generated long summary of ASUS ROG Sheath Gaming mouse pad Black, Red based on the first three specs of the first five spec groups.

ASUS ROG Sheath. Width: 900 mm, Depth: 440 mm. Product colour: Black, Red, Surface coloration: Image, Non-slip base, Gaming mouse pad

Performance
Surface coloration *
Image
Gaming mouse pad *
Yes
Non-slip base
Yes
Product colour *
Black, Red
Weight & dimensions
Width *
900 mm
Depth *
440 mm
Thickness
3 mm
Weight & dimensions
Weight
695 g
Packaging data
Package width
110 mm
Package depth
496 mm
Package height
81 mm
Package weight
918 g
Package type
Box
Logistics data
Harmonized System (HS) code
84733080
Source Testseek summary Average rating
Reviews
Updated:
2017-02-18 01:04:26
Uk has collected 25 expert reviews for ASUS ROG Sheath Gaming mouse pad Black, Red and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
uk.hardware.info
Updated:
2018-05-09 02:11:39
Even though most mice nowadays work fine on a typical desk, a good mouse pad provides more precision and comfort. A good mouse pad is therefore not only a requirement for gaming; the productive user also certainly benefits from it. We tested no less than...
Bottom line Are you looking for a good fabric mouse pad, but don't want to pay too much? Then the entire Kingston HyperX Fury S Pro series is a good choice. For about 13 pounds / 15 euros you can have the smallest model, with good grip, a fine surface and durable fin...
0%
hw4all.com
Updated:
2017-10-07 01:14:52
In this article we look at the game pad ASUS ROG Spatha, which without exaggeration can be called a province of creation of Taiwanese engineers in the field of computer peripherals for gamers. It is built on the basis of reliable magnesium alloy, equipped...
0%
monitornerds.com
Updated:
2017-12-28 01:45:22
Asus wants to help gamers and techies celebrate the holidays with their best and most innovative products. Asus' products are widely available at most retailers across the globe, so finding a gift for your gamers, enthusiasts, or even your mom is easy and...
Bottom line If you want to know more about Asus products such as their amazing ZenBooks and ZenFones, you can visit the original holiday gift guide on EdgeUpAsus on this link. Good hunting and Happy Holidays from Monitornerds and Asus...
0%
Country Distributor
Portugal 2 distributor(s)
France 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 2 distributor(s)
Belgium 1 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 2 distributor(s)
Italia 1 distributor(s)