location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P130-000-AUDIO 4K HDMI Audio De-Embedder/Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 5.1 Channel, HDCP, 4K 30Hz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P130-000-AUDIO 4K HDMI Audio De-Embedder/Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 5.1 Channel, HDCP, 4K 30Hz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P130-000-AUDIO show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332193193 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:02:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P130-000-AUDIO 4K HDMI Audio De-Embedder/Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 5.1 Channel, HDCP, 4K 30Hz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports multi-channel audio up to 5.1 surround sound
  • - Features 3.5 mm stereo, TOSLINK and RCA digital audio outputs
  • - Transmits UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 30 Hz
  • - Supports uncompressed audio, such as LPCM
  • - Supports compressed audio, including DTS and Dolby Digital
Warranty: 2-year limited
Long product name Tripp Lite P130-000-AUDIO 4K HDMI Audio De-Embedder/Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 5.1 Channel, HDCP, 4K 30Hz :
The long product name of Tripp Lite P130-000-AUDIO 4K HDMI Audio De-Embedder/Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 5.1 Channel, HDCP, 4K 30Hz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4K HDMI Audio De-Embedder/Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 5.1 Channel, HDCP, 4K 30Hz
More>>>
Tripp Lite P130-000-AUDIO 4K HDMI Audio De-Embedder/Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 5.1 Channel, HDCP, 4K 30Hz:
The official description of Tripp Lite P130-000-AUDIO 4K HDMI Audio De-Embedder/Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 5.1 Channel, HDCP, 4K 30Hz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The P130-000-AUDIO UHD 4K x 2K HDMI Audio De-Embedder/Extractor is an ideal solution for connecting an HDMI source, such as a Blu-ray™ player or video game system, to audio speakers that don’t have an HDMI input port. It separates the audio track from the HDMI signal and sends it directly to an alternate HDMI audio system. It features 3.5 mm stereo, TOSLINK digital optical and RCA digital audio outputs to match most non-HDMI receivers and audio systems.

The P130-000-AUDIO supports both two-channel stereo and multi-channel audio up to 5.1 surround sound. It also supports both uncompressed audio, such as LPCM, and compressed audio formats, including DTS® and Dolby Digital®. An LED indicates when the unit is receiving power, transmitting an audio/video signal or transmitting 5.1-channel surround sound.

On the video side, the P130-000-AUDIO transmits Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz. It supports 24-bit True Color (8 bits per channel) at 4K x 2K, 36-bit Deep Color (12 bits per channel) at 1080p, and optional 3D formats up to 50/60 Hz. Product is also HDCP compatible.

Short summary description Tripp Lite P130-000-AUDIO 4K HDMI Audio De-Embedder/Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 5.1 Channel, HDCP, 4K 30Hz:
This short summary of the Tripp Lite P130-000-AUDIO 4K HDMI Audio De-Embedder/Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 5.1 Channel, HDCP, 4K 30Hz data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P130-000-AUDIO 4K HDMI Audio De-Embedder/Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 5.1 Channel, HDCP, 4K 30Hz, HDMI, HDMI, 3840 x 2160 pixels, Black, 36 bit, 3840 x 2160

Long summary description Tripp Lite P130-000-AUDIO 4K HDMI Audio De-Embedder/Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 5.1 Channel, HDCP, 4K 30Hz:
This is an auto-generated long summary of Tripp Lite P130-000-AUDIO 4K HDMI Audio De-Embedder/Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 5.1 Channel, HDCP, 4K 30Hz based on the first three specs of the first five spec groups.

Tripp Lite P130-000-AUDIO 4K HDMI Audio De-Embedder/Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 5.1 Channel, HDCP, 4K 30Hz. Video port type: HDMI, Video out: HDMI. Maximum resolution: 3840 x 2160 pixels, Product colour: Black, Colour depth: 36 bit. Package width: 169.9 mm, Package depth: 125 mm, Package height: 59.9 mm. Master (outer) case width: 315 mm, Master (outer) case length: 264.9 mm, Master (outer) case height: 190 mm

Ports & interfaces
Video port type *
HDMI
Video out *
HDMI
Video ports quantity *
2
Audio ports quantity
3
Features
Product colour
Black
Maximum resolution *
3840 x 2160 pixels
3D
Yes
Colour depth
36 bit
Supported graphics resolutions
3840 x 2160
LED indicators
Yes
Packaging data
Package width
169.9 mm
Package depth
125 mm
Package height
59.9 mm
Package weight
260 g
Packaging content
Manual
Yes
AC adapter included
Yes
Technical details
Supported audio channels
5.1
Logistics data
Harmonized System (HS) code
85176990
Master (outer) case width
315 mm
Master (outer) case length
264.9 mm
Master (outer) case height
190 mm
Master (outer) case gross weight
2.92 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332193190
Country of origin
Vietnam
Brand Image Product code Product Stock Price from
Tripp Lite P131-06N-2VA-U HDMI to VGA and Audio Adapter, 6 in. (15.2 cm), Black, TAA Tripp Lite P131-06N-2VA-U HDMI to VGA and Audio Adapter, 6 in. (15.2 cm), Black, TAA
(show image)
P131-06N-2VA-U P131-06N-2VA-U HDMI to VGA and Audio Adapter, 6 in. (15.2 cm), Black, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)