location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Transformer Book Flip TP500LA-SI50401C Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Transformer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Book Flip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TP500LA-SI50401C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB05R1-M02340
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Transformer Book Flip TP500LA-SI50401C Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Black, Stainless steel
  • - Intel® Core™ i5 i5-5200U 2.2 GHz
  • - Touchscreen 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 1 TB HDD
  • - Intel® HD Graphics 5500
  • - Ethernet LAN 10,1000,100 Mbit/s
  • - 48 Wh 65 W
  • - Windows 8.1
Long product name ASUS Transformer Book Flip TP500LA-SI50401C Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Stainless steel :
The long product name of ASUS Transformer Book Flip TP500LA-SI50401C Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-5200U (2.2GHz, 3M Cache), 8GB RAM, 1000GB HDD, Intel HD Graphics 5500, Ethernet, WLAN 802.11, WebCam, Windows 8.1
More>>>
ASUS Transformer Book Flip TP500LA-SI50401C Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Stainless steel:
The official description of ASUS Transformer Book Flip TP500LA-SI50401C Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

More flexibility, more imagination
At ASUS we always start with people. We put what people are thinking, feeling, and doing at the heart of our work, translating these insights into meaningful designs for inspiring experiences. ASUS Transformer Book Flip is designed to give the ultimate flexibility, with a display that can be flipped at any angle from zero to 360 degrees. Feel the joy with a full range of ASUS laptops for every need.

Flip from laptop to tablet
ASUS Transformer Book Flip is designed to work as a laptop, a tablet, or anything in between. It has a touchscreen that can be set at any angle from 0 to 360 degrees.
For work, use it as a normal laptop. For games, turn it into a tablet with a Full HD screen. Or for watching movies or presentations, just flip it to any convenient angle!

Thrill to clear and powerful sound
The world is full of living sound and every note is important. ASUS SonicMaster goes beyond just function into indulging all your senses with immersive experiences. Enjoy smooth, rich, and detailed sound in music, movies, voice, and even gaming. SonicMaster combines design, superior hardware, and optimized software for stunning professional-grade audio.

The world at your fingertips
ASUS takes great pride in perfecting the user experience, and the multi-touch display in Transformer Book Flip will enhance your Windows 8 experience whatever screen angle you choose. Exclusive ASUS touch sensor technology means that the display is more accurate and responsive than conventional touch-screens, too!

Sleek yet more powerful and faster
Powerful Intel® Core™ i7 processors enable seamless multitasking and high-performance integrated graphics make everything smoother and more fluid with great video quality. You can even play the latest games, making it ideal for work or pleasure.

Store anything. Get everything.

ASUS cloud services provide the most complete platform for online living, and is accessible anywhere from a host of devices. With ASUS cloud, convenience and ease of use are the priority, offering you easy storage, sharing, and syncing of everything from business presentations to photo albums and your favorite multimedia content.

Short summary description ASUS Transformer Book Flip TP500LA-SI50401C Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Stainless steel:
This short summary of the ASUS Transformer Book Flip TP500LA-SI50401C Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Transformer Book Flip TP500LA-SI50401C, Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS Transformer Book Flip TP500LA-SI50401C Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Stainless steel:
This is an auto-generated long summary of ASUS Transformer Book Flip TP500LA-SI50401C Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Stainless steel based on the first three specs of the first five spec groups.

ASUS Transformer Book Flip TP500LA-SI50401C. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Black, Stainless steel

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black, Stainless steel
Form factor *
Convertible (Folder)
Display
Touchscreen type
Capacitive
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
5th gen Intel® Core™ i5
Processor model *
i5-5200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency *
2.2 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel® Core™ i5-5200 Mobile Series
Processor codename
Broadwell
Bus type
DMI2
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card ID
0x1616
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR23Y
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
85212
Conflict-Free processor
Yes
Battery
Number of battery cells
3
Battery capacity *
48 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Password protection
Yes
Password protection type
BIOS, HDD, User
Weight & dimensions
Width
380 mm
Depth
258 mm
Height
22 mm
Weight *
2.1 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-04-06 02:49:52
Uk has collected 36 expert reviews for ASUS Transformer Book Flip TP500LA-SI50401C Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Stainless steel and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
chip.com.my
Updated:
2018-04-06 02:49:52
When it comes to innovation and interesting concepts, ASUS is one of the companies you can bank on as they never fail to impress. Ever since they joined the laptop race, they've put out some really great devices. Now, with more and more users wanting lapt...
Good Good overall performance, Solid aluminium body, Other modes are useful, Nice fullsized keyboard...
Bad Not Full HD display, A little heavy, Needs more ports...
Bottom line For the price it is being offered at, the ASUS Transformer Book Flip TP500LN is quite a good deal. We may have some niggles with us such as the display and lack of ports but even with our mid-range variant, we could still do quite a lot of stuff with it...
0%
goodgearguide.com.au
Updated:
2018-04-06 02:49:52
Even big notebooks such as the Asus Transformer Flip TP500LN-CJ035H are getting the hybrid treatment these days. This isn't much of a surprise coming from Asus. It was Asus, after all, that transformed an 18.4in screen for its all-in-one desktop system in...
Good Useful as a notebook, GeForce 840M allows for a bit of gaming...
Bad Poor screen, Slow storage, Button placement...
Bottom line A tablet form factor for a 15.6in notebook like this one is unwieldy, and we're not sure why anyone would want to use the TP500LN in such a way. We could understand it better if the screen was any good, as it could then be a candidate for budding artists...
50%
theaustralian.com.au
Updated:
2018-04-06 02:49:52
Here's a tablet for the Incredible Hulk. The Asus Transformer Book FlipTP500LN is big, with a 15.6-inch screen, heavy at 2.3kg and in the version we tested packs plenty of grunt with its Intel Core i7 processor, 8GB of system memory and Nvidia graphics.Wh...
0%
ultrabookreview.com
Updated:
2018-04-06 02:49:52
The Asus Transformer Book Flip TP500 is a 15 inch convertible laptop with a touchscreen, capable Haswell hardware and a start price of roughly $650. The more powerful configurations sell for between $700 to $1000 at launch.In this post I'm going to tell y...
Good good looking and solid built, decent keyboard and trackpad, plenty of ports, solid hardware, runs cool and quiet, alright battery life...
Bad poor screen on this configuration, the series priced high at launch, not that easy to upgrade...
Bottom line If you're in the market for a good looking and powerful 2-in-1 laptop with a 15 inch screen, the Asus Transformer Book Flip TP500 should be on your list. It's a solid option with no particular deal-breakers, but you will be paying extra for the form fact...
70%
notebookcheck.net
Updated:
2018-04-06 02:49:52
Middle-class convertible. The predecessors' displays didn't exactly impress because of their low resolution and subpar brightness. Asus improved the Transformer Book Flip somewhat in that regard, but the new convertible is still decidedly average. We'll e...
Good fan is inaudible, good chassis, good looking design, high color accuracy, doesn't heat up much...
Bad display is too dark, lousy webcam, battery run times are average...
Bottom line Asus were able to incorporate all positive aspects of the predecessor, but unfortunately didn't eliminate all the shortcomings. The chassis looks good and the build quality is high - as it should be considering the price of 900 Euro (~$1030) - and the fir...
73%
Brand Image Product code Product Stock Price from
ASUS Transformer Book Flip TP200SA-FV0110TS Intel® Celeron® N3050 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver ASUS Transformer Book Flip TP200SA-FV0110TS Intel® Celeron® N3050 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver
(show image)
90NL0082-M03090 TP200SA-FV0110TS 0.00
(excl. VAT)
0 (incl. VAT)