location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S24C650PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S24C650PL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS24C65UPCK
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Samsung LS24C65UPCK user manual (5.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S24C650PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 59.9 cm (23.6") LED AD-PLS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 26 W
Warranty: 3 years
Long product name Samsung S24C650PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black :
The long product name of Samsung S24C650PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23", 16:9, LED, 16.7 M, 1920x1080
More>>>
Samsung S24C650PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
The official description of Samsung S24C650PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Improve your work with HAS design
Find the perfect viewing experience with the help of Samsung’s Height Adjustable Stand (HAS). Its simple controls allow for users to tailor their monitor height and angle to meet their exact eye level and therefore improve their productivity when working. It ensures that users are always benefitting from the best

Upgrade to the next level with Mega Dynamic Contrast
Mega Dynamic Contrast Ratio delivers new levels of color and picture quality to your viewing experience with images that are real-to-life. A breathtaking Mega∞ DCR contrast ratio shows blacks at their absolute darkest and pristine whites and other colors at their brightest. You will notice the crystal clear picture clarity. It is like explosions of colors that make other screens seem dull in comparison. Enjoy your multimedia content with the professionalism it deserves.

The USB Hub that sets you free
Streamline your desk with simple and hassle-free connectivity. The built-in USB Hub features 2 USB ports and replaces the need for a docking station. Furthermore, the enhanced connectivity also means that all your devices can be connected and controlled through the monitor. So, everything from your mouse and keyboard to your external speakers, printers and USB devices can simply connect to your Samsung Business Monitor. This monitor really sets you PC free!

*This feature may vary by model.

The total audio-video solution with built-in speakers
With a built-in Samsung Stereo Speaker, a 2 way Speaker delivers high-quality stereo sound and a richer multimedia experience. You’ll enjoy enhanced movies and music, as if you were in a theatre or concert, thanks to Samsung’s outstanding audio. Experience total convenience and make the most of home or office space with cost-efficient built-in speakers.

Keep your work space as efficient as your monitor
If you need a work monitor that uses office space efficiently, then Samsung LED Business Monitor SC650/SC450 is the perfect choice. From physically moving the monitor with the carrying handle to quickly installing, the SC650/SC450 is ready to deliver an efficient and clean work space. Optimizing your office space is now easily achieved with the Samsung LED Business Monitor SC650/SC450.

Maximise your space with easy wall mounting
Give your monitor the best possible positioning with the VESA Wall Mount. Easy to mount and install, it is convenient, safe, compatible, and the perfect partner to your monitor. You will always have a great viewing angle and it also makes the most of your space with its slim design.

Experience minimal design and maximum effect.
Maximise your monitor experience with the help of a chic narrow bezel. With its narrow bezel width, users benefit from reduced distraction when looking at the monitor and therefore can enjoy greater levels of concentration. The extra screen space also makes it easier to set up a dual monitor workstation, which also adds to work productivity. But for those who just want a smart looking monitor, the narrow bezel adds a sophisticated look and feel to any desk.

See perfect colours from wherever you sit
Maximise your viewing experience with Samsung’s superior AD-PLS technology (Plane to Line Switching). The SC650, which can cover an amazing 178̊ viewing angle both vertically and horizontally, boasts a crisp and detailed picture by maintaining true-to-life color, even when viewed from extreme angles, so the experience is always vivid and brilliant.

See your work from the best possible angle
Provide employees with an optimal viewing experience in the office with the reasonably priced Samsung Business Monitor. While conventional monitors have a viewing angle of 170 degrees horizontally, the Samsung monitor has an extra wide viewing angle of 178 degrees. The additional 8 degrees is particularly useful when sharing on-screen information with one or more coworkers or presenting your ideas to clients. The Samsung Business Monitor has improved its vertical viewing angles by 18 degrees, making it the perfect display for giving presentations in front of a large audience or when viewing other content such as a video.

HDMI Port
Bring all of your content onto your monitor using the HDMI Port. With a wide range of inputs, you can be assured of making a quick and easy connection to your monitor.

Pivot
Change your monitor perspective using Samsung’s innovative Pivot feature. It allows you to rotate your screen up to 90 degrees to match your exact viewing needs.

Swivel
Samsung’s Swivel functionality ensures that the monitor can be easily and quickly re-adjusted, and is extremely useful when working in groups.


Tilt
Set your monitor to the perfect angle with Samsung’s Tilt functionality. It ensures that your monitor is always providing the most comfortable experience.

Eco Certification – TCO Display certified
Meeting the strict environmental requirements of the TCO Display standard, the Samsung monitors represent the cutting-edge of responsible design and manufacture, ensuring the health of both users and the planet.

Recycled Plastics
Samsung Business Monitors (SC650/SC450) embrace the green movement by using some recycled plastics during the manufacturing process.

Eco Certification – EPEAT
Upgrade to the greener Samsung LED Business Monitor, which comes with the new Green Certificate from EPEAT. With reduced ‘soft power’ consumption, this eco-friendly monitor is perfect for business.

Eco Certification – Energy Star
Minimise costs with Samsung’s LED Business Monitor, which has been accredited with the Energy Star rating. With less power consumption, this monitor is good for business and the environment.

Short summary description Samsung S24C650PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung S24C650PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S24C650PL, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S24C650PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung S24C650PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung S24C650PL. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
59.9 cm (23.6")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
AD-PLS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.2715 x 0.2715 mm
Digital horizontal frequency
30 - 81 kHz
Digital vertical frequency
56 - 75 Hz
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
2 W
Design
Product colour *
Black
Heavy metals free
Hg (mercury)
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
Audio input
No
Audio output
No
Headphone out *
No
Card reader integrated
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
13 cm
Pivot
Yes
Pivot angle
-1 - 95°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-3 - 25°
Power
Power consumption (typical) *
26 W
Power consumption (standby) *
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
49.6 kWh
Packaging content
Cables included
USB, VGA
Quick start guide
Yes
Weight & dimensions
Width (with stand)
554.6 mm
Depth (with stand)
224 mm
Height (with stand)
487.4 mm
Weight (with stand)
5.75 kg
Width (without stand)
554.6 mm
Depth (without stand)
55.5 mm
Height (without stand)
330.5 mm
Weight (without stand)
4 kg
Packaging data
Package width
632 mm
Package depth
406 mm
Package height
185 mm
Package weight
7.35 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
Built-in subwoofer
No
TV tuner integrated
No
Brightness
250 cd/m²
Energy efficiency class (old)
B
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:55:23
Uk has collected 8 expert reviews for Samsung S24C650PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
macworld.co.uk
Updated:
2016-11-14 22:55:23
Bring extra space and great viewing angles into your studio space The one flaw with stylish monitors is that they tend to not have a great deal of flexibility in positioning the screen, which invariably results in an awkward viewing angle or sparks a h...
Good HD resolution of 1920x1080, very good colour consistency and accuracy, 5ms refresh rate, telescopic stand, rotates and swivels, USB hub in base.
Bad Light leak all along the bottom of the screen, fairly awful luminance consistency, bland looks, not 100% sRGB, weak and tinny speakers...
Bottom line Fairly bland looking 24” PLS screen offers excellent colour accuracy and consistency, but is let down by light leak and quite dramatic inconsistency in luminosity. For general use, the viewing angles make it a good screen to demonstrate ideas to a group...
60%
techadvisor.co.uk
Updated:
2016-11-14 22:55:23
It's a matter of taste, but we often find that desktop monitors bearing the business label are the more classicaly attractive of any display. Samsung's 24-inch take from its Series 6 – otherwise known as the S24C650PL – is no exception, a simple widescree...
Bottom line The Samsung S24C650PL is a basic but high performance PC monitor that's suited to the office or the home. It has notably good image quality and a simple unadorned aesthetic that should ensure it doesn't date or draw unnecessay attention from its principal...
80%
expertreviews.co.uk
Updated:
2016-11-14 22:55:23
The S24C650PL is a 23.6in display with a 1,920x1,080 resolution, and its super flexible stand lets you work in portrait mode as well as the usual landscape orientation. It's also height adjustable, can swivel 45 degrees side to side and has 25 degrees of...
Bottom line A good business monitor with a wide range of ports and a flexible stand...
80%
alphr.com
Updated:
2016-11-14 22:55:23
It's billed as a business monitor, but those who arrive at work to find a new Samsung S24C650PL could be forgiven for thinking they'd won the IT department lottery. This smart-looking, 23.6in, 1,920 x 1,080 PLS display not only affords a huge amount of de...
Bottom line A smart business monitor with bags of flexibility and excellent image quality...
83%
Brand Image Product code Product Stock Price from
Samsung S24E650PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black Samsung S24E650PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black
(show image)
LS24E65UPL S24E650PL 0.00
(excl. VAT)
0 (incl. VAT)