location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Fast Set Pool 4.57m x 91cm, set with pump - blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Fast Set
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pool 4.57m x 91cm, set with pump - blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57280
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138929164
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Fast Set Pool 4.57m x 91cm, set with pump - blue :
The long product name of Bestway Fast Set Pool 4.57m x 91cm, set with pump - blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4.57m x 91cm FAST SET
More>>>
Bestway Fast Set Pool 4.57m x 91cm, set with pump - blue:
The official description of Bestway Fast Set Pool 4.57m x 91cm, set with pump - blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4.57m x 91cm FAST SET
- Aboveground swimming pool kit
- Dimensions-Capacities 80%: 10,179L/2,689gal.
- Contents: One pool, filter pump, ladder, pool cover, ground cloth, repair patch
- Flowclear™ Filter Pump • Pump's water flow rate (pump capacity): 2,006 L/h (530 gal./h) • Integrated pool system water flow rate (system flow rate): 1,817 L/h (480 gal./h)
- CE, TÜV Rheinland, 220-240 ̴ 50Hz, 29W
- Pool Cover • Cover is secured to the pool by rope • Drain holes to prevent water from accumulation
- Ground Cloth • Provides extra protection for the bottom of the pool
- Pool Ladder 1.07m (42"") • Rust-resistant metal frame • Heavy-duty plastic steps
- EN16582-1; EN16582-3

Short summary description Bestway Fast Set Pool 4.57m x 91cm, set with pump - blue:
This short summary of the Bestway Fast Set Pool 4.57m x 91cm, set with pump - blue data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Fast Set Pool 4.57m x 91cm, set with pump - blue, 10179 L, Inflatable pool, Ladder, Blue, 39 kg

Long summary description Bestway Fast Set Pool 4.57m x 91cm, set with pump - blue:
This is an auto-generated long summary of Bestway Fast Set Pool 4.57m x 91cm, set with pump - blue based on the first three specs of the first five spec groups.

Bestway Fast Set Pool 4.57m x 91cm, set with pump - blue. Pool type: Inflatable pool, Shape: Round, Capacity: 10179 L. Filtration capacity: 2006 l/h, Pump voltage: 220 - 240 V, Hose diameter: 3.8 cm. Height: 910 mm, Inner diameter: 3.93 m, Weight: 39 kg. Package type: Full color box

Features
Pool type *
Inflatable pool
Shape *
Round
Capacity *
10179 L
Maximum water level
73 cm
Product colour *
Blue
Material
PVC
Inflate type
Partial
Cover
Yes
Cover type
Cloth cover
Assembly time
10 min
Number of persons required for set up
3 person(s)
Filtering
Filter pump included
Yes
Filtering
Filtration capacity
2006 l/h
Pump voltage
220 - 240 V
Hose diameter
3.8 cm
Filter kit included
Yes
Ladder
Ladder
Yes
Weight & dimensions
Height
910 mm
Inner diameter
3.93 m
Weight
39 kg
Outer diameter
4.57 m
Packaging data
Package type
Full color box
Packaging content
Repair patch included
Yes