Bestway logo

Bestway Hydrium Steel Wall Pool 3.60m x 1.20m

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167854
Info modified on:
02 May 2024, 17:47:32
Bullet Points Bestway Hydrium Steel Wall Pool 3.60m x 1.20m:
  • - Aboveground swimming pool kit
  • - Installation usually takes approximately 120 minutes with 3 people excluding earthworks and filling
  • - Dimensions-Capacities 90%: 10,990L/2,906gal
  • - Contents: One pool, filter pump, ladder, ground cloth, repair patch
  • - Flowclear™ Filter Pump • Pump's water flow rate (pump capacity): 2,006 L/h (530 gal./h) • Integrated pool system water flow rate (system flow rate): 1,817 L/h (480 gal./h)
  • - CE, TÜV Rheinland, 220-240 ̴ 50Hz, 29W
  • - Pool Cover • Includes Ropes To Secure Cover • Drain Holes To Prevent Water From Accumulating
  • - Ground Cloth • Provides Extra Protection For The Bottom Of The Pool
  • - Pool Ladder 1.22m (48"") • Rust-resistant metal frame • Heavy-duty plastic steps - EN16582-1; EN16582-3
Long product name Bestway Hydrium Steel Wall Pool 3.60m x 1.20m:

3.60m x 1.20m HYDRIUM

Short summary description Bestway Hydrium Steel Wall Pool 3.60m x 1.20m:

Bestway Hydrium Steel Wall Pool 3.60m x 1.20m, 10990 L, Framed pool, Ladder, Blue, White, 106.8 kg

Long summary description Bestway Hydrium Steel Wall Pool 3.60m x 1.20m:

Bestway Hydrium Steel Wall Pool 3.60m x 1.20m. Pool type: Framed pool, Shape: Round, Capacity: 10990 L. Filtration capacity: 2006 l/h, Pump voltage: 220 - 240 V, Hose diameter: 3.8 cm. Height: 1200 mm, Diameter: 3.6 m, Weight: 106.8 kg. Package width: 770 mm, Package depth: 1625 mm, Package height: 520 mm. Products per pallet: 2 pc(s), Minimum order quantity: 1 pc(s)

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.