location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Power Steel Pool 6.71m x 3.66m x 1.32m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Power Steel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Steel Pool 6.71m x 3.66m x 1.32m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56470 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138929614 show
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway Power Steel Pool 6.71m x 3.66m x 1.32m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Aboveground swimming pool kit
  • - Installation usually takes approximately 30 minutes with 3 people excluding earthworks and filling
  • - Dimensions-Capacities 90%: 26,845L/7,092gal
  • - Contents: One pool, filter pump, ladder, pool cover, ground cloth, repair patch
  • - Flowclear™ Filter Pump • Pump's water flow rate (pump capacity): 5,678 L/h (1,500 gal./h) • Integrated pool system water flow rate (system flow rate): 3,974 L/h (1,050 gal./h)
  • - CE, TÜV Rheinland, 220-240 ̴ 50Hz, 86W
  • - Pool Cover • Includes Ropes To Secure Cover • Drain Holes To Prevent Water From Accumulating
  • - Ground Cloth • Provides Extra Protection For The Bottom Of The Pool
  • - Pool Ladder 1.32m (52"") • Rust-resistant metal frame • Heavy-duty plastic steps
  • - EN16582-1; EN16582-3
Long product name Bestway Power Steel Pool 6.71m x 3.66m x 1.32m :
The long product name of Bestway Power Steel Pool 6.71m x 3.66m x 1.32m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6.71m x 3.66m x 1.32m POWER STEEL
More>>>
Short summary description Bestway Power Steel Pool 6.71m x 3.66m x 1.32m:
This short summary of the Bestway Power Steel Pool 6.71m x 3.66m x 1.32m data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Power Steel Pool 6.71m x 3.66m x 1.32m, 26845 L, Framed pool, Ladder, Blue, Grey, 153.2 kg

Long summary description Bestway Power Steel Pool 6.71m x 3.66m x 1.32m:
This is an auto-generated long summary of Bestway Power Steel Pool 6.71m x 3.66m x 1.32m based on the first three specs of the first five spec groups.

Bestway Power Steel Pool 6.71m x 3.66m x 1.32m. Pool type: Framed pool, Shape: Rectangular, Capacity: 26845 L. Filtration capacity: 5600 l/h, Pump voltage: 220 - 240 V, Hose diameter: 3.8 cm. Width: 3660 mm, Height: 1320 mm, Depth: 6710 mm. Package width: 670 mm, Package depth: 1530 mm, Package height: 610 mm. Products per pallet: 2 pc(s), Minimum order quantity: 1 pc(s)

Features
Pool type *
Framed pool
Shape *
Rectangular
Capacity *
26845 L
Maximum water level
119 cm
Product colour *
Blue, Grey
Frame
Yes
Material
PVC
Frame material
Steel
Cover
Yes
Cover type
Cloth cover
Intrastat code
95069990
Assembly time
30 min
Number of persons required for set up
3 person(s)
Filtering
Filter pump included
Yes
Filtration capacity
5600 l/h
Pump voltage
220 - 240 V
Hose diameter
3.8 cm
Filtering
Filter kit included
Yes
Ladder
Ladder
Yes
Technical details
Package volume
0.708 cm³
Weight & dimensions
Width
3660 mm
Height
1320 mm
Depth
6710 mm
Weight
153.2 kg
Packaging data
Package width
670 mm
Package depth
1530 mm
Package height
610 mm
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
2 pc(s)
Minimum order quantity
1 pc(s)