location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu WLAN Router (EU) 802.11g wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WLAN Router (EU) 802.11g
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F6057-L200
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:14:54
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Fujitsu WLAN Router (EU) 802.11g wireless router:
This short summary of the Fujitsu WLAN Router (EU) 802.11g wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu WLAN Router (EU) 802.11g, 13 channels, CCK, DBPSK, DQPSK, IEEE 802.11b, IEEE 802.11g, IEEE 802.1x, IEEE 802.3, IEEE 802.3U, - IPSec pass-through - L2TP pass-through - PPTP pass-through, RIP-1, RIP-2, Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, IEEE 802.11b+

Long summary description Fujitsu WLAN Router (EU) 802.11g wireless router:
This is an auto-generated long summary of Fujitsu WLAN Router (EU) 802.11g wireless router based on the first three specs of the first five spec groups.

Fujitsu WLAN Router (EU) 802.11g. Channels quantity: 13 channels, Modulation: CCK, DBPSK, DQPSK. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.1x, IEEE 802.3, IEEE 802.3U, VPN support: - IPSec pass-through - L2TP pass-through - PPTP pass-through. Routing protocols: RIP-1, RIP-2, Data link protocols: Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, IEEE 802.11b+. Internal memory: 8 MB, Flash memory: 1 MB. Weight: 305 g

Wireless LAN features
Channels quantity
13 channels
Modulation
CCK, DBPSK, DQPSK
Network
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.1x, IEEE 802.3, IEEE 802.3U
VPN support
- IPSec pass-through - L2TP pass-through - PPTP pass-through
Protocols
Routing protocols
RIP-1, RIP-2
Data link protocols
Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, IEEE 802.11b+
Features
Internal memory
8 MB
Flash memory
1 MB
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 65 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
305 g
Other features
Dimensions (WxDxH)
192 x 117 x 31 mm
Indoor range
100 m
Technical features
- Access-list Control - Stateful Packet Inspection (SPI) - Domain Filtering - URL Filtering - Packet Filtering - Ping of Death - IP spoofing - Intrusion Detection - Network access rules - Security event log
Outdoor range
400 m
Networking features
PPTP, L2TP, IPSec, PPPoE
Maximum data transfer rate
54 Gbit/s
Bandwidth
2.4 GHz
Remote administration
HTTP