location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ Camera DC E520 5.0m Retail Compact camera 5.2 MP CCD 2560 x 1920 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camera DC E520 5.0m Retail
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.T3567.80E
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘BenQ’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:14:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ Camera DC E520 5.0m Retail Compact camera 5.2 MP CCD 2560 x 1920 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 5.2 MP CCD Silver
  • - Optical zoom: 3x Digital zoom: 4x
  • - 640 x 480 pixels
  • - Lithium-Ion (Li-Ion)
Long product name BenQ Camera DC E520 5.0m Retail Compact camera 5.2 MP CCD 2560 x 1920 pixels Silver :
The long product name of BenQ Camera DC E520 5.0m Retail Compact camera 5.2 MP CCD 2560 x 1920 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Camera DC E520 5.0m Retail
More>>>
BenQ Camera DC E520 5.0m Retail Compact camera 5.2 MP CCD 2560 x 1920 pixels Silver:
The official description of BenQ Camera DC E520 5.0m Retail Compact camera 5.2 MP CCD 2560 x 1920 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra Slim 21mm DSC
Powered by BenQ miniturization technology, BenQ E520 is only 21mm thick, make it one of the slimmest camera, and convenient to carry wherever you go

Large and crystal clear LCD
Crystal clear view because of LTPS for better color delicacy, 230k high resolution and a 2.5” large display
a friendly interface with intuitive graphic icons for easy operation
Due to the fact that how many pictures a digital camera can take with one battery is one of the major customer concerns. CIPA( Camera & Imaging Product Association) have made a standard test procedure.

Most of digial camera in the market offers CIPA 100, awhich means the camera is able to make 100 shots with one battery under CIPA standard test procedure.BenQ E520 with her long power rechargeable lithium-ion battery enable user to take up to 300 photos under CIPA standard, CIPA 300.

Short summary description BenQ Camera DC E520 5.0m Retail Compact camera 5.2 MP CCD 2560 x 1920 pixels Silver:
This short summary of the BenQ Camera DC E520 5.0m Retail Compact camera 5.2 MP CCD 2560 x 1920 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ Camera DC E520 5.0m Retail, 5.2 MP, 2560 x 1920 pixels, CCD, 3x, 130 g, Silver

Long summary description BenQ Camera DC E520 5.0m Retail Compact camera 5.2 MP CCD 2560 x 1920 pixels Silver:
This is an auto-generated long summary of BenQ Camera DC E520 5.0m Retail Compact camera 5.2 MP CCD 2560 x 1920 pixels Silver based on the first three specs of the first five spec groups.

BenQ Camera DC E520 5.0m Retail. Camera type: Compact camera, Megapixel (approx.): 5.2 MP, Sensor type: CCD, Maximum image resolution: 2560 x 1920 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.4 - 16.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Weight: 130 g. Product colour: Silver

Picture quality
Camera type *
Compact camera
Megapixel (approx.) *
5.2 MP
Sensor type *
CCD
Maximum image resolution *
2560 x 1920 pixels
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
5.4 - 16.2 mm
Flash
Flash modes *
Red-eye reduction
Video
Maximum video resolution *
640 x 480 pixels
Memory
Compatible memory cards *
sd
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Display resolution (numeric)
230000 pixels
Ports & interfaces
I/O ports
USB 1.1
Camera
Self-timer delay *
2, 10 s
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
Lithium-ion
Weight & dimensions
Width
88.5 mm
Depth
54.5 mm
Height
24 mm
Weight
130 g
Case or master carton dimensions (W x D x H)
88.5 x 54.5 x 24 mm
Other features
Cable type
JPEG (EXIF 2.2),DCF,DPOF
Video capability
No
Dimensions (WxDxH)
88.5 x 54.5 x 24 mm
Lens focal range
5.4 - 16.2
Lens system
F2.8 / F4.8
Built-in flash
Yes
Camera focusing range
6 - 50
Camera shutter speed
1/2 ~ 1/1000 s
Focal length (35mm film equivalent)
35 - 105 mm
Power source
AC, Lithium-ion, USB
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:33:07
Uk has collected 1 expert review for BenQ Camera DC E520 5.0m Retail Compact camera 5.2 MP CCD 2560 x 1920 pixels Silver and the rating is 40 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
40%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-15 00:33:07
There are quite a few 5-megapixel cameras to choose between if you have £150 to spend, but most cut a few corners compared with models costing £200 or more. BenQs DC E520 is an exception. It has an oversized 2.5" LCD screen, a lithium-ion battery...
40%
Brand Image Product code Product Stock Price from
HP Photosmart R817 Digital Camera HP Photosmart R817 Digital Camera
(show image)
L2031A Photosmart R817 Digital Camera 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DC C420 4 MP CCD Silver BenQ DC C420 4 MP CCD Silver
(show image)
98.T6667.90E DC C420 0.00
(excl. VAT)
0 (incl. VAT)
HP Photosmart R507 Digital Camera and Dock HP Photosmart R507 Digital Camera and Dock
(show image)
L1825A#AC2/KIT2 Photosmart R507 Digital Camera and Dock 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Digital Camera E300 Compact camera 3.14 MP CMOS 2032 x 1520 pixels Silver BenQ Digital Camera E300 Compact camera 3.14 MP CMOS 2032 x 1520 pixels Silver
(show image)
98.T5467.80E Digital Camera E300 0.00
(excl. VAT)
0 (incl. VAT)
HP Photosmart M407 Digital Camera with Camera Dock HP Photosmart M407 Digital Camera with Camera Dock
(show image)
L1842A Photosmart M407 Digital Camera with HP Camera Dock 0.00
(excl. VAT)
0 (incl. VAT)
HP Photosmart M407 Digital Camera HP Photosmart M407 Digital Camera
(show image)
L1839A Photosmart M407 Digital Camera 0.00
(excl. VAT)
0 (incl. VAT)
HP Photosmart R507 Digital Camera and Dock HP Photosmart R507 Digital Camera and Dock
(show image)
L1825A Photosmart R507 Digital Camera and Dock 0.00
(excl. VAT)
0 (incl. VAT)
HP Photosmart R607 digital camera with camera dock HP Photosmart R607 digital camera with camera dock
(show image)
L1837A Photosmart R607 digital camera with HP camera dock 0.00
(excl. VAT)
0 (incl. VAT)
HP Photosmart R707 digital camera with Instant Share™ 1/1.8" 5.3 MP HP Photosmart R707 digital camera with Instant Share™ 1/1.8" 5.3 MP
(show image)
Q2232A Photosmart R707 digital camera with HP Instant Share™ 0.00
(excl. VAT)
0 (incl. VAT)