location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF416dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF416dw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0291C040
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF416dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 33 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint, Canon PRINT Business, Google Cloud Print, Mopria Print Service
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 1000 MB
  • - 19.2 kg
Long product name Canon i-SENSYS MF416dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi :
The long product name of Canon i-SENSYS MF416dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print: 33 ppm, 600 x 600 dpi, 45 PCL fonts; Copy: 33 ppm, 600 x 600 dpi, 25-400%; Scan: 600 x 600 dpi, TWAIN, WIA; FAX: 33.6 Kbps, 512 pages memory, USB 2.0, LAN, WLAN
More>>>
Canon i-SENSYS MF416dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi:
The official description of Canon i-SENSYS MF416dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhance your small business or office with the MF416dw black and white Multifunctional printer. Enjoy laser-quality printing, copying, faxing and scanning all from a smart, simple and compact printer with Wi-Fi. Embrace a headache-free solution to small office printing by delivering fast, professional-quality results using convenient Touch & Print NFC technology.

Benefits
- Equip your small business with a black and white A4 laser Multifunctional printer with Wi-Fi for easy, flexible and convenient printing
- Enjoy fast, professional-quality printing of up to 33 pages per minute (ppm)
- Benefit from rapid and convenient NFC Touch & Print technology with compatible mobile devices
- Operate easily using your intuitive colour touch screen
- Reduce waste and overheads with automatic duplex printing
- Save time and stay productive with Quick First-Print
- Benefit from secure PIN printing
- Print from smartphone and tablet with support for AirPrint, Mopria and the Canon PRINT Business app
- Work via popular cloud storage services
- Enjoy easy network integration with device management capabilities
- Simple to maintain with convenient All-In-One Cartridges

Short summary description Canon i-SENSYS MF416dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi:
This short summary of the Canon i-SENSYS MF416dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF416dw, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, White

Long summary description Canon i-SENSYS MF416dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Canon i-SENSYS MF416dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon i-SENSYS MF416dw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: White

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Duplex print speed (ISO/IEC 24734) mono
16.8 ipm
Time to first page (black, normal)
6.3 s
Print margins (top, bottom, right, left)
5 mm
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
33 cpm
Time to first copy (black, normal)
10 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed & ADF scanner
Scan to
Cloud, E-mail, FTP, PC, USB
Scan speed (colour)
11 ppm
Scan speed (black)
33 ppm
Duplex scan speed (colour)
7 ppm
Duplex scan speed (black)
13 ppm
Input colour depth
24 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
512 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
281
Fax forwarding
Yes
Fax broadcasting
310 locations
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Features
Recommended duty cycle
750 - 3000 pages per month
Maximum duty cycle *
50000 pages per month
Page description languages
PCL 5e, PCL 6
Printer fonts
PCL, PostScript
Number of printer fonts
181
Number of PCL fonts
45
Number of PostScript fonts
136
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Input & output capacity
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Cassette
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Heavy paper, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Oficio, Statement
Multi-Purpose Tray media weight
60 - 163 g/m²
Auto Document Feeder (ADF) media weight
50 - 105 g/m²
Scan media weight
60 - 128 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Mobile printing technologies
Apple AirPrint, Canon PRINT Business, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
1000 MB
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (max)
1160 W
Power consumption (standby)
9.4 W
Power consumption (sleep)
1.4 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
1.2 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Weight & dimensions
Width
390 mm
Depth
473 mm
Height
431 mm
Weight
19.2 kg
Other features
Fonts included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-02-09 01:29:39
Uk has collected 1 expert review for Canon i-SENSYS MF416dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2018-02-09 01:29:39
The Canon imageClass MF416dw ($499) is a capable monochrome laser all-in-one printer for a small, home, or micro office. Its strengths include excellent text quality, a wide range of connection choices, and a generous feature set with goodies like a duple...
Good Good text quality, Supports USB, Ethernet, Wi-Fi, Wi-Fi Direct, and NFC connectivity, Duplexing ADF, Respectable print speed, Color touch-screen display...
Bad High per-page cost of operation, Slightly below-average images and graphics, High purchase price...
Bottom line The Canon ImageClass MF416dw is a capable mono laser all-in-one printer with excellent text quality and an ample feature set, though its relatively high cost per page pegs it for moderate-duty use...
70%
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF416dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi Canon i-SENSYS MF416dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi
(show image)
0291C042 MF416dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF419x Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi Canon i-SENSYS MF419x Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi
(show image)
0291C028 MF419x 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF411dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi Canon i-SENSYS MF411dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi
(show image)
0291C049 MF411dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF419x Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi Canon i-SENSYS MF419x Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi
(show image)
0291C023 MF419x 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF418x Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi Canon i-SENSYS MF418x Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi
(show image)
0291C035 MF418x 0.00
(excl. VAT)
0 (incl. VAT)
Canon MF515x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi Canon MF515x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi
(show image)
0292C016 MF515x 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF411dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi Canon i-SENSYS MF411dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi
(show image)
0291C022 MF411dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF418x Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi Canon i-SENSYS MF418x Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi
(show image)
0291C008 MF418x 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi
(show image)
9946B021 MF628cw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF623Cn Laser A4 600 x 600 DPI 14 ppm Canon i-SENSYS MF623Cn Laser A4 600 x 600 DPI 14 ppm
(show image)
9946B030 MF623Cn 0.00
(excl. VAT)
0 (incl. VAT)