location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF512x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF512x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0292C025
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon i-SENSYS MF512x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 40 ppm
  • - Mono copying Colour scanning
  • - Apple AirPrint, Canon PRINT Business, Google Cloud Print, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 1024 MB
  • - 22.9 kg
Long product name Canon i-SENSYS MF512x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi :
The long product name of Canon i-SENSYS MF512x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print: 40/20 ppm, 1200 x 1200 dpi; Copy: 40/20 ppm, 600 x 600 dpi, 25-400%; Scan: 600 x 600 dpi, 33/11 ipm; USB 2.0, LAN, WLAN, 8.9 cm LCD, 1GB
More>>>
Canon i-SENSYS MF512x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi:
The official description of Canon i-SENSYS MF512x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MF512x black and white A4 laser Multifunctional printer is tailor-made for enterprise workgroups needing fast, professional-quality output capabilities in a fully featured compact device built for flexible working.

Benefits
- High-quality printing at a rapid 40ppm
- Colour touch screen enables easy operation for all levels of user
- Supports Secure PIN printing
- Print from smartphones and tables with support for AirPrint Mopria and the Canon PRINT Business app
- Automatic duplex printing reduces waste and consumables overheads
- Quick First-Print cuts waiting time and helps maximise workgroup productivity
- Easily work with documents remotely via the cloud
- Device and output management capabilities
- Simple to maintain with convenient All-In-One Cartridges

Maximise productivity in the office
Small enterprise workgroups in search of a big productivity boost will find the MF512x A4 black and white laser Multifunctional printer an unbeatable choice. It boasts the powerful features and capabilities of a large office Multifunctional printer but in a compact device that’s easy to accommodate in small spaces. Busy teams will appreciate its fast, high-quality printing and copying at impressive speeds of up to 40ppm. The colour touch screen enables easy operation for all levels of user; while a 600-page paper capacity and Quick First-Print from start-up help your teams work more efficiently. Sensitive documents are protected using the Secure Print function that PIN-protects documents when printing from a PC or mobile device.

Flexible working
Thanks to the MF512x’s extensive support for Apple AirPrint (iOS) and Mopria (Android), your workgroup can print from any enabled device. They can also access a wide range of advanced features with the Canon PRINT Business app and can connect the device to a Google Cloud Print account in seconds.

Enhanced document sharing
Busy teams can gain welcome flexibility thanks to the MF512x’s MF Scan Utility (for PCs/laptops) and Canon PRINT Business app (for mobile devices) that enables seamless cloud integration. Teams can use their favourite cloud storage services – like Google Drive and DropBox – to capture, digitise and share documents at any time and from any place.

Smart networking capabilities
With a host of flexible networking capabilities, the MF512x makes a perfect addition to your enterprise network. Alongside WiFi and Ethernet connectivity, full support for PCL5e/6 and Adobe PostScript printer languages enable easy integration into your device fleet. Managed print services teams will find the remote service capabilities and support for Canon’s uniFLOW output system make for hassle-free management.

Affordable, sustainable ownership
When you depend on your Multifunctional printer for consistent quality and reliability, the MF512x won’t let you down, because Canon’s All-In-One Cartridge design replaces all key components at once with every toner change. Energy consumption and consumables costs are minimised thanks to low energy consumption in Sleep and Standby modes, automatic duplex printing, and a smart power-saving Auto Off feature.

Short summary description Canon i-SENSYS MF512x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi:
This short summary of the Canon i-SENSYS MF512x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF512x, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description Canon i-SENSYS MF512x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi:
This is an auto-generated long summary of Canon i-SENSYS MF512x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon i-SENSYS MF512x. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, White

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Duplex print speed (black, normal quality, A4/US Letter)
20 ppm
Time to first page (black, normal)
7.6 s
Print margins (top, bottom, right, left)
5 mm
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
9.7 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan speed (colour)
11 ppm
Scan speed (black)
33 ppm
Duplex scan speed (colour)
7 ppm
Duplex scan speed (black)
13 ppm
Input colour depth
24 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Faxing *
No
Features
Recommended duty cycle
1000 - 5000 pages per month
Maximum duty cycle *
100000 pages per month
Page description languages
PCL 5e, PCL 6
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Heavy paper, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
16K, Executive, Folio, Letter, Statement
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 199 g/m²
Auto Document Feeder (ADF) media weight
50 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Canon PRINT Business, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
1024 MB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (max)
1470 W
Power consumption (standby)
12.4 W
Power consumption (sleep)
0.8 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
1.7 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Weight & dimensions
Width
453 mm
Depth
477 mm
Height
503 mm
Weight
22.9 kg
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF515x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi Canon i-SENSYS MF515x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi
(show image)
0292C018 MF515x 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF512x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi Canon i-SENSYS MF512x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi
(show image)
0292C010 MF512x 0.00
(excl. VAT)
0 (incl. VAT)