location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link AirPlus G DWL-G630 Wireless Cardbus Adapter Internal 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AirPlus G DWL-G630 Wireless Cardbus Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-G630 show
Show alternative article codes used in the online market place
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 344579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:10:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link AirPlus G DWL-G630 Wireless Cardbus Adapter Internal 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - CardBus
  • - 54 Mbit/s
  • - Single-band (2.4 GHz)
  • - Internal
Warranty: 3 Year
Long product name D-Link AirPlus G DWL-G630 Wireless Cardbus Adapter Internal 54 Mbit/s :
The long product name of D-Link AirPlus G DWL-G630 Wireless Cardbus Adapter Internal 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AirPlus G DWL-G630 Wireless Cardbus Adapter
More>>>
D-Link AirPlus G DWL-G630 Wireless Cardbus Adapter Internal 54 Mbit/s:
The official description of D-Link AirPlus G DWL-G630 Wireless Cardbus Adapter Internal 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

D-Link, the industry pioneer in wireless networking, introduces another performance breakthrough in wireless connectivity—the D-Link AirPlus™ G series
of high-speed devices.

The D-Link AirPlus G DWL-G630 Cardbus Adapter is a wireless cardbus featuring the very latest in advanced wireless silicon chip technology including enhanced
security to shield and protect your wireless communication from intruders. The DWL-G630 also works with 802.11b standard wireless devices and when used with other D-Link AirPlus G products delivers throughput speeds capable of handling heavy data payloads.

The DWL-G630 features WPA and 802.1x for wireless user authentication, providing you a much higher level of security for your data and communications.

The D-Link AirPlus G DWL-G630 also includes a configuration utility to discover available wireless networks and create and save detailed connectivity profiles for those networks most often accessed.

The DWL-G630 is a powerful 32-bit Cardbus Adapter that installs quickly and easily into laptop PCs and when used with other D-Link AirPlus G products automatically connects to the network. Like all D-Link wireless adapters, the DWL-G630 can be used in Ad-Hoc mode to connect directly with other cards for peer-to-peer file sharing or in Infrastructure mode to connect with a wireless access point or router for access to the Internet in your office or home network.

Short summary description D-Link AirPlus G DWL-G630 Wireless Cardbus Adapter Internal 54 Mbit/s:
This short summary of the D-Link AirPlus G DWL-G630 Wireless Cardbus Adapter Internal 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link AirPlus G DWL-G630 Wireless Cardbus Adapter, Internal, Wireless, CardBus, 54 Mbit/s

Long summary description D-Link AirPlus G DWL-G630 Wireless Cardbus Adapter Internal 54 Mbit/s:
This is an auto-generated long summary of D-Link AirPlus G DWL-G630 Wireless Cardbus Adapter Internal 54 Mbit/s based on the first three specs of the first five spec groups.

D-Link AirPlus G DWL-G630 Wireless Cardbus Adapter. Internal. Connectivity technology: Wireless, Host interface: CardBus. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
CardBus
Network
Maximum data transfer rate *
54 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.4 - 2.462 GHz
Modulation
CCK, OFDM
Security algorithms
WPA
Design
Internal *
Yes
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Weight & dimensions
Weight
55 g
Other features
Compliance industry standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.1x
Slot type
32-bit Cardbus
Dimensions (WxDxH)
54 x 114.3 x 8.7 mm
Outdoor range
400m
Indoor range
100 m
Brand Image Product code Product Stock Price from
AVM FRITZ!WLAN USB Stick N, Int 300 Mbit/s AVM FRITZ!WLAN USB Stick N, Int 300 Mbit/s
(show image)
20002419 FRITZ!WLAN USB Stick N, Int 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 10/100 Secure NIC Internal 100 Mbit/s
(show image)
3CR990B-97 10/100 Secure NIC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)