location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco Aironet 1200 Series 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aironet 1200 Series
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AIR-AP1231G-A-K9
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 May 2019 17:30:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cisco Aironet 1200 Series 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - 5 GHz
  • - Maximum data transfer rate: 54 Mbit/s
  • - 802.1x RADIUS, AES, LEAP, PEAP, SSL/TLS, TKIP, TTLS, WEP, WPA
Long product name Cisco Aironet 1200 Series 54 Mbit/s :
The long product name of Cisco Aironet 1200 Series 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aironet 1200 Series
More>>>
Short summary description Cisco Aironet 1200 Series 54 Mbit/s:
This short summary of the Cisco Aironet 1200 Series 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco Aironet 1200 Series, 2.4 GHz, 5 GHz, 54 Mbit/s, 802.1x RADIUS, AES, LEAP, PEAP, SSL/TLS, TKIP, TTLS, WEP, WPA

Long summary description Cisco Aironet 1200 Series 54 Mbit/s:
This is an auto-generated long summary of Cisco Aironet 1200 Series 54 Mbit/s based on the first three specs of the first five spec groups.

Cisco Aironet 1200 Series. 2.4 GHz, 5 GHz, Maximum data transfer rate: 54 Mbit/s. Security algorithms: 802.1x RADIUS, AES, LEAP, PEAP, SSL/TLS, TKIP, TTLS, WEP, WPA

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:54:29
Uk has collected 1 expert review for Cisco Aironet 1200 Series 54 Mbit/s and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2011-09-26 01:54:29
Specs: Device Type: Access Point, Wireless Specification: 802.11a/g...
70%