location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra HALO SMART BT HS, BLK

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra HALO SMART BT HS, BLK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-98300000-60 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707055040597
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:32:57
The date of the most recent change of this product data-sheet in Icecat.
Jabra 100-98300000-60 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra HALO SMART BT HS, BLK
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10mm speakers and powerful bass for exceptional call Quality and full spectrum music.
  • - Industry leading 17 hours Talk time and 14 hours of music time.
  • - Magnets built into earbuds for cable management - connects earbuds together or onto the Neckband for a tangle-free experience.
  • - Siri and Google now button, vibration call alert and bendable Flex zones that are built into the Neckband.
  • - Wind protected microphone and water resistant durability - IP54 rating.
Long product name Jabra HALO SMART BT HS, BLK :
The long product name of Jabra HALO SMART BT HS, BLK. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra HALO SMART BT HS, BLK
More>>>
Jabra HALO SMART BT HS, BLK:
The official description of Jabra HALO SMART BT HS, BLK as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Jabra Halo Smart are Bluetooth® earbuds so comfortable, you’ll never want to take them off.

Short summary description Jabra HALO SMART BT HS, BLK:
This short summary of the Jabra HALO SMART BT HS, BLK data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra HALO SMART BT HS, BLK, Wireless, 20 - 20000 Hz, Calls/Music, 38 g, Headset, Black

Long summary description Jabra HALO SMART BT HS, BLK:
This is an auto-generated long summary of Jabra HALO SMART BT HS, BLK based on the first three specs of the first five spec groups.

Jabra HALO SMART BT HS, BLK. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Weight: 38 g. Product colour: Black

Amazing sound

Tune out with an exceptional sound experience. Jabra Halo Smart is built with prevailing 10 mm (0.4 in) speakers that deliver full spectrum music quality. Whether you prefer rich bass or crisp high tunes, Jabra Halo Smart delivers amazing sound quality.

Be on top of your day

To get things done on the go, just tap the voice button for instant access to Siri™ or Google Now™ and get the information you need. For Android users, Jabra Halo Smart can read out your calendar notifications, e-mails, text messages and social media messages.

Great calls – all day, every day

From the minute you start your day, Jabra Halo Smart will be there to take your calls, organise your workload, keep you on track with your schedule and play your music with amazing sound. It gives you the freedom to stay connected.

Take your calls anywhere

Jabra Halo Smart’s wind-protected microphone and weather-resistant durability means you can comfortably take your calls wherever life takes you.

Up to 17 hours of talk time

Life doesn’t stop when you’re low on battery, which is why the Jabra Halo Smart offers an industry-leading 17 hours of talk time, or 15 hours of music time, with just one charge. For Android users, the Jabra Assist app allows you to track your exact battery usage and suggests when to next charge your Jabra Halo Smart, giving you total peace of mind when on the go.

So comfortable you’ll forget it’s there

Designed by Jabra’s comfort experts, Halo Smart follows the body’s lines with bendable flex zones ensuring maximum comfort all day long. You won’t know it’s there until a subtle vibration informs you of incoming calls.

Performance
Product type *
Headset
Wearing style *
Neck-band, In-ear
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Operating keys
Volume +, Volume -
Volume control
Button
Protection features
Water resistant
International Protection (IP) code
IP54
LED indicators
Power
Music playback
Yes
Number of simultaneously connected devices (max)
2
HD voice
Yes
Auto-connect
Yes
Certification
CE, FCC, IC, GOST, REACH, IP54
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth profiles
HSP
Bluetooth version
4.0
Wireless range
10 m
Headphones
Maximum input power
8 mW
Ear coupling *
Intraaural
Intraaural headphones type
In-ear monitors
Acoustic system
Closed
Headphone frequency
20 - 20000 Hz
Impedance
8 Ω
Headphone sensitivity
97 dB
Microphone
Microphone type *
Boom
Microphone frequency
200 - 6300 Hz
Microphone sensitivity
10 dB
Microphone direction type
Omnidirectional
Number of microphones
1
Microphone mute
Yes
Battery
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Battery
Continuous audio playback time
15 h
Rechargeable battery
Yes
Talk time
17 h
Battery recharge time
2 h
Charging source
USB
Standby time
528 h
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-20 - 85 °C
Weight & dimensions
Width
141 mm
Depth
35 mm
Height
141 mm
Weight
38 g
Packaging data
Package width
179 mm
Package depth
159 mm
Package height
43 mm
Packaging content
Quick start guide
Yes
Warranty card
Yes
Cables included
USB
Accessories included in set
3 sizes silicone eartips
Windscreen included
Yes
Ear pads
Yes
Eartips material
Silicone
Extra earbuds
Yes
Technical details
Easy pairing
Yes
Supplier features
Material
Acrylonitrile butadiene styrene (ABS), Polyamide, Polycarbonate, Polyethylene terephthalate (PET), Polymethyl methacrylate (PMMA), Silicone, Thermoplastic elastomer (TPE), Thermoplastic polyurethane (TPU)
Certificates
Compliance certificates
RoHS
Other features
Voice guidance
Yes
Voice guidance languages
English, French, German, Japanese
Call management
Yes
Number of products included
1 pc(s)
Applications supported
Jabra Assist
Buttons quantity
4
Auto power off
Yes
Battery level indicator
Yes
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-02-27 02:54:30
Uk has collected 44 expert reviews for Jabra HALO SMART BT HS, BLK and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
Digitaltrends.com
Updated:
2017-02-27 02:54:25
Jabra has taken a few serious stabs at Bluetooth earbuds throughout the last 18 months. The Sport Pulse , Sport Coach , and Sport Pace took a decidedly fitness-based approach, while the Halo Fusion moved in a new direction.Now, there is the Halo Smart, a...
Good Outstanding call quality, Decent music performance, Convenient magnetic earbuds, Great battery life, Good price...
Bad Bass needs more depth, A little bulky to accommodate bigger battery...
Bottom line At $80, the Halo Smart are priced well enough, but our endorsement could have been earned even at a higher price thanks for their excellent execution of their dual functions. For pure music listening, there are better options if you're extremely picky...
80%
goodgearguide.com.au
Updated:
2017-02-27 02:54:26
Some people are incredibly busy and take calls at all hours of the day and night. Those who are self-aware enough to not want to look a dweeb with a Bluetooth earpiece hanging out of one ear now have other options, such as Jabra's new Halo Smart headset...
Bottom line These headphones are designed primarily for high-powered, always-on-the-phone folks, not music and fitness lovers like myself. But if you do need a pair of affordable earphones to get you from commute tunes to phone calls and back, with good sound and...
0%
pcworld.co.nz
Updated:
2017-02-27 02:54:27
Some people are incredibly busy and take calls at all hours of the day and night. Those who are self-aware enough to not want to look a dweeb with a Bluetooth earpiece hanging out of one ear now have other options, such as Jabra's new Halo Smart headset...
Bottom line These headphones are designed primarily for high-powered, always-on-the-phone folks, not music and fitness lovers like myself. But if you do need a pair of affordable earphones to get you from commute tunes to phone calls and back, with good sound and con...
0%
goodgearguide.com.au
Updated:
2017-11-18 05:18:44
These days, we use our phones for music, podcasts, news and phone calls -- but when we want to do it wirelessly and privately, we only have a few options. Headphones can give you great sound, but they're not exactly inconspicuous -- or easy to drop into a...
Bottom line Read more ​Aftershokz Wireless Trekz Titanium Bone Conduction Bluetooth Headphones review Plantronics has produced some excellent headsets (I've favorably reviewed its Voyager 5200 and BackBeat Sense), but unfortunately, the BackBeat Go 3 doesn't q...
0%
geekdad.com
Updated:
2017-02-27 02:54:21
I had a pair of Bluetooth headphones that I loved Crisp, clear sound, stylish, and they worked for phone calls Except they didn't work well enough for day-to-day use I was disappointed but kept using them because my main focus was music listening When Jab...
0%
macworld.com
Updated:
2017-02-27 02:54:26
Some people are incredibly busy and take calls at all hours of the day and night. Those who are self-aware enough to not want to look a dweeb with a Bluetooth earpiece hanging out of one ear now have other options, such as Jabra's new Halo Smart headset...
Good Comfortable, flexible neckband with various earphone tip sizes, 17 hours of talk time or 15 hours of music playback, Magnetic neckband keeps earphones from dangling...
Bad Not everyone likes the look or feel of a neckband, Neckband magnets are weak...
Bottom line These headphones are designed primarily for high-powered, always-on-the-phone folks, not music and fitness lovers like myself. But if you do need a pair of affordable earphones to get you from commute tunes to phone calls and back, with good sound and...
80%
pcworld.com_techhive.com
Updated:
2017-02-27 02:54:26
Some people are incredibly busy and take calls at all hours of the day and night. Those who are self-aware enough to not want to look a dweeb with a Bluetooth earpiece hanging out of one ear now have other options, such as Jabra's new Halo Smart headset...
Good Comfortable, flexible neckband with various earphone tip sizes, 17 hours of talk time or 15 hours of music playback, Magnetic neckband keeps earphones from dangling...
Bad Not everyone likes the look or feel of a neckband, Neckband magnets are weak...
Bottom line These headphones are designed primarily for high-powered, always-on-the-phone folks, not music and fitness lovers like myself. But if you do need a pair of affordable earphones to get you from commute tunes to phone calls and back, with good sound and...
80%
androidguys.com
Updated:
2017-02-27 02:54:29
Here at AndroidGuys we review a lot of accessories. Lately we have been reviewing quite a few wireless headphones, as just about every manufacturer has a set of their own to offer. The wireless headphone market is extensive, where you can get a set for le...
Bottom line With best in class battery life and microphone clarity, the Jabra Halo Smart headphones would make the perfect headset for phone calls. But with high quality music playback in addition to smart controls, the Jabra Halo Smart headphones are the best overal...
94%
soundguys.com
Updated:
2017-02-27 02:54:30
Jabra has been making mobile headsets for a very long time. Along with maybe Motorola, they're arguably the most trusted brand when it comes to Bluetooth earpieces. They've had decent success with their past headphones, but they were mainly focused on fit...
Good Connection, Battery Life, Price...
Bad Sound Quality...
Bottom line In the end, the Halo Smarts by Jabra are pretty much what you'd expect. They're great if you make a lot of phone calls or need to stay connected, not so great if you're super into audio quality. That's not to say that the sound isn't bad, but it isn't rea...
78%
pcmag.com
Updated:
2017-02-27 02:54:30
Jabra is best known for its mono Bluetooth headsets, though it's proven that it can make capable stereo headphones as well, like the excellent Jabra Move Wireless. The company tries to have it both ways with the $79.99 Halo Smart, a pair of Bluetooth earp...
Good Clear voice calls, Long battery life, Relatively inexpensive...
Bad Little sub-bass response, High-mids and highs lack clarity and finesse...
Bottom line The Jabra Halo Smart makes excellent voice calls for a pair of Bluetooth earphones, but musical prowess is lacking...
70%
computerworld.com
Updated:
2017-11-01 06:48:00
These days, we use our phones for music, podcasts, news and phone calls -- but when we want to do it wirelessly and privately, we only have a few options. Headphones can give you great sound, but they're not exactly inconspicuous -- or easy to drop into a...
Good Waterresistant, lightweight, up to almost 20 hours of play with optional charge case...
Bad Lack of bass in audio, ear loop is permanently fixed...
Bottom line Plantronics has produced some excellent headsets (I've favorably reviewed its Voyager 5200 and BackBeat Sense), but unfortunately, the BackBeat Go 3 doesn't quite live up to the company's rep. Although this device offers a reasonably comfortable fit and (...
0%
Brand Image Product code Product Stock Price from
Jabra Halo Free Black Jabra Halo Free Black
(show image)
100-97900000-60 Jabra Halo Free Black 0.00
(excl. VAT)
0 (incl. VAT)
Jabra HALO SMART BT HS, RED Jabra HALO SMART BT HS, RED
(show image)
100-98300001-60 Jabra HALO SMART BT HS, RED 0.00
(excl. VAT)
0 (incl. VAT)
Jabra HALO SMART BT HS, BLU Jabra HALO SMART BT HS, BLU
(show image)
100-98300002-60 Jabra HALO SMART BT HS, BLU 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Halo Fusion Jabra Halo Fusion
(show image)
100-97800000-60 Jabra Halo Fusion 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Motion Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black Jabra Motion Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black
(show image)
100-99500000-10 Motion 0.00
(excl. VAT)
0 (incl. VAT)
Jabra VOX Stereo Corded HS,BLK Jabra VOX Stereo Corded HS,BLK
(show image)
100-55600001-60 Jabra VOX Stereo Corded HS,BLK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Italia 1 distributor(s)