location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Quick Release Bracket 76.2 cm (30") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Quick Release Bracket
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM870AA?KIT
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 537540
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 14:33:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Quick Release Bracket 76.2 cm (30") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 10.9 kg
  • - Minimum screen size: 38.1 cm (15") Maximum screen size: 76.2 cm (30") Wall
  • - Minimum VESA mount: 100 x 100 mm Maximum VESA mount: 100 x 100 mm
  • - Black
Long product name HP Quick Release Bracket 76.2 cm (30") Black :
The long product name of HP Quick Release Bracket 76.2 cm (30") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCD Monitor Quick Release Mount
More>>>
HP Quick Release Bracket 76.2 cm (30") Black:
The official description of HP Quick Release Bracket 76.2 cm (30") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- A secure and easy-to-use mounting solution for your VESA-compliant HP thin clients, compatible HP flat panel monitors and other HP desktop products. Attach to any a compatible stand, bracket or wall mount and make the most of your workspace.
- Clean appearance for flat panel displays – ideal for storefronts, office reception areas, conferences and trade shows.
- A range of unique positioning options provide a comfortable working environment and maximum desktop space.
- Convenient assembly – a failsafe "Sure-Lock" connector enables you to snap your monitor or mounted device securely in place (Sure-Lock not included).

Short summary description HP Quick Release Bracket 76.2 cm (30") Black:
This short summary of the HP Quick Release Bracket 76.2 cm (30") Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Quick Release Bracket, 38.1 cm (15"), 76.2 cm (30"), 10.9 kg, 100 x 100 mm, 100 x 100 mm, Black

Long summary description HP Quick Release Bracket 76.2 cm (30") Black:
This is an auto-generated long summary of HP Quick Release Bracket 76.2 cm (30") Black based on the first three specs of the first five spec groups.

HP Quick Release Bracket. Maximum weight capacity: 10.9 kg, Minimum screen size: 38.1 cm (15"), Maximum screen size: 76.2 cm (30"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 100 x 100 mm. Product colour: Black

Mounting
Minimum screen size
38.1 cm (15")
Maximum weight capacity *
10.9 kg
Maximum screen size *
76.2 cm (30")
Minimum VESA mount *
100 x 100 mm
Maximum VESA mount *
100 x 100 mm
Mounting type *
Wall
Design
Product colour *
Black
Weight & dimensions
Width
160 mm
Depth
132 mm
Height
16.5 mm
Weight
370 g